EN
  • EN
  • DE

SY100S351DC

Part No SY100S351DC
Manufacturer Micrel
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097547-SY100S351DC
Categories OEM Parts( S )
Manufacturer Micrel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SY100S351DC CAD Model

Description

The SY100S351DC is a high-speed translating dual D flip-flop manufactured by Micrel. As part of the SY100S family, it is designed for high-performance applications requiring fast data transfer and storage. The 'DC' suffix typically indicates the package type, likely a ceramic DIP (Dual In-line Package).

Applications

  • High-speed registers: Used in building high-speed registers and memory elements.
  • Frequency dividers: Employed in frequency divider circuits for signal processing.
  • Data synchronization: Used to synchronize data between different clock domains.
  • ATE (Automated Test Equipment): Utilized in testing systems requiring precise timing and high-speed data acquisition.
  • Communication systems: Found in communication equipment for data storage and processing.

Features

  • High-speed operation: Supports very high clock frequencies, enabling fast data transfer.
  • Dual D flip-flops: Contains two independent D flip-flops in a single package.
  • ECL (Emitter Coupled Logic) compatibility: Compatible with other ECL logic devices, simplifying system design.
  • Differential clock and data inputs: Provides excellent noise immunity and reduces electromagnetic interference (EMI).
  • Low propagation delay: Minimizes the delay between input and output, ensuring fast operation.

Benefits

  • Improved system performance: Enables faster data processing and storage, enhancing overall system performance.
  • Reduced component count: Integrates two flip-flops into a single package, reducing board space and cost.
  • Enhanced signal integrity: Differential inputs ensure robust data transmission even in noisy environments.
  • Simplified system design: ECL compatibility simplifies integration with other high-speed logic devices.
  • Increased system reliability: Robust design ensures reliable operation in demanding applications.

Additional Details

The '351' likely relates to a specific configuration or feature set of the flip-flop. Refer to the datasheet for detailed specifications, including clock frequency limits, setup and hold times, power dissipation, and package dimensions. This component is critical in applications requiring extremely high-speed data manipulation and storage.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess