EN
  • EN
  • DE

VSC7431YIH-01

Part No VSC7431YIH-01
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Series E-StaX-III-28
Package Tray
Product Status Active
Function Ethernet Switch
Number of Circuits 1
Mounting Type Surface Mount
Package / Case 672-BBGA, FCBGA
Supplier Device Package 672-FCBGA (27x27)
Base Product Number VSC7431
Standard Package 40 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 938839-VSC7431YIH-01
Ultra Librarian 3D Model Ultra Librarian VSC7431YIH-01 CAD Model

Description

The VSC7431YIH-01 is a cutting-edge, feature-rich networking solution from Microchip Technology, designed to cater to the demanding requirements of modern network infrastructures. This product is part of the VSC7430 family, which is known for its robust performance and reliability.

Key Features:

  • Integrated Switching Capabilities: The device comes with built-in Layer 2+ switching capabilities, providing efficient data traffic management across networks.
  • Advanced QoS: Quality of Service (QoS) features ensure that critical network traffic is prioritized, maintaining the integrity of data transmission during peak loads.
  • Energy Efficiency: The VSC7431YIH-01 is designed with energy efficiency in mind, incorporating features that reduce power consumption without compromising on performance.
  • Port Flexibility: The product offers multiple port configurations, making it adaptable to various network designs and allowing for seamless integration into existing systems.
  • Robust Security: Enhanced security protocols are in place to protect network data, including advanced encryption and user authentication mechanisms.

Applications:

Microchip's VSC7431YIH-01 is ideal for deployment in a wide range of applications, including:

  • Enterprise networking systems
  • Industrial automation networks
  • Smart home infrastructure
  • Carrier Ethernet services

Technical Specifications:

The VSC7431YIH-01 boasts a comprehensive set of technical specifications that make it suitable for high-performance networking tasks:

  • Package: 176-pin HSBGA
  • Temperature Range: Industrial (-40°C to 85°C)
  • Standards Compliance: Meets IEEE 802.1 and IEEE 802.3 standards
  • Interface: Includes SPI, I2C, and UART interfaces for management and control

With its robust set of features and specifications, the VSC7431YIH-01 from Microchip Technology stands as a top-tier solution for any organization looking to enhance its network performance and security.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $52.3881
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Telecom IC Single-Chip Transceiver 100-LQFP (14x14)
Lowest to $92.5374
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess