EN
  • EN
  • DE

M24C32-RMB6TG

Part No M24C32-RMB6TG
Manufacturer STMicroelectronics
Catalog EEPROM
Description EEPROM Serial-I2C 32K-bit 4K x 8 2.5V/3.3V/5V 8-Pin UFDFPN EP T/R / IC EEPROM 32KBIT 400KHZ 8UFDFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kb (4K x 8)
Max Frequency 1MHz
Access Time 450ns
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-UFDFPN (2x3)
Win Source Part Number 105306-M24C32-RMB6TG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name M24C32-R
Introduction Date March 23, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian M24C32-RMB6TG CAD Model

Description

STMicroelectronics M24C32-RMB6TG EEPROM

The M24C32-RMB6TG is a high-performance 32-Kbit serial EEPROM (Electrically Erasable Programmable Read-Only Memory) from STMicroelectronics that offers robust data storage with a fast and flexible interface, making it an ideal choice for a wide range of applications. This EEPROM device is designed to retain data over an extended period, with a high endurance level and low power consumption.

Key Features

  • Memory Size: 32 Kbits of EEPROM memory, organized as 4,096 x 8 bits, allowing for efficient storage of configuration settings, calibration data, or small application logs.
  • Interface: I²C-compatible (Two-Wire) serial interface, which supports a 400 kHz communication speed, providing a simple and effective way to interface with microcontrollers and other digital logic.
  • Supply Voltage: Wide range of supply voltage from 1.8 V to 5.5 V, enabling compatibility with various logic levels and system power supplies.
  • Write Cycle Time: Byte or page write in 5 ms max, ensuring rapid updates to stored data with minimal delay.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, making the device reliable for use in harsh environmental conditions.
  • Write Protect: Hardware write control is available via the WC (Write Control) pin, providing additional data security against unintended writes.
  • Package: The device comes in a compact, RoHS-compliant, and Halogen-free 8-lead TSSOP package, which is suitable for space-constrained applications.
  • Endurance: High cycling endurance with 1 million write cycles and data retention of 40 years, ensuring the reliability and longevity of the stored data.

Applications

The M24C32-RMB6TG EEPROM is versatile and can be used in a variety of applications, including:

  • Consumer electronics, such as TVs, radios, and home appliances
  • Industrial control systems and automation
  • Medical devices and healthcare equipment
  • Automotive applications, where data integrity and endurance are crucial
  • Portable devices, where power efficiency is a priority

With its robust design, flexible interface, and reliable data retention, the M24C32-RMB6TG from STMicroelectronics is an excellent choice for designers looking for a non-volatile memory solution that combines performance with durability.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (128 x 8 x 2) I²C 400 kHz 900 ns 8-SOIC
Lowest to $0.7250
Microchip Technology
IC EEPROM 2KBIT I2C SC70-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SC-70-5
Lowest to $0.8494
Microchip Technology
IC EEPROM 2KBIT SPI 3MHZ 8DFN / EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3 MHz 8-DFN (2x3)
Lowest to $0.8654
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write EEPROM - PLCC-32
Lowest to $46.5672
Microchip Technology
IC EEPROM 256KBIT PARALLEL 28DIP / EEPROM Memory IC 256Kb (32K x 8) Parallel 200 ns 28-PDIP
Need more? Email Us
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TSSOP
Lowest to $0.9197
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 112,200 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess