EN
  • EN
  • DE

ADS7830IPW

Part No ADS7830IPW
Manufacturer Texas Instruments
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816792-ADS7830IPW
Ultra Librarian 3D Model Ultra Librarian ADS7830IPW CAD Model

Description

Introducing the ADS7830IPW from Texas Instruments

The ADS7830IPW is a precision, 8-channel, 12-bit analog-to-digital converter (ADC) designed by the renowned semiconductor manufacturer, Texas Instruments. This compact and efficient integrated circuit (IC) is an ideal solution for various applications that require high-resolution analog-to-digital conversion with multiple input channels.

Encased in a TSSOP-16 package, the ADS7830IPW operates on a single power supply ranging from 2.7V to 5.5V, which makes it versatile for both portable and fixed power applications. Its low-power consumption and wide input voltage range are particularly well-suited for battery-operated devices, data acquisition systems, and industrial control systems.

The ADS7830IPW features an I2C-compatible serial interface, which simplifies the connectivity with microcontrollers and DSPs, allowing for easy integration into existing systems. This interface not only supports standard (100kHz), but also fast (400kHz) and high-speed (3.4MHz) I2C modes, providing flexibility in communication speed based on the requirements of the application.

One of the key attributes of the ADS7830IPW is its ability to handle up to eight single-ended inputs. This multiplexed input configuration is particularly advantageous for systems that need to monitor several analog signals without the need for additional external multiplexing components, thereby reducing the overall system complexity and cost.

The device boasts an impressive sampling rate of up to 8kHz, ensuring rapid data acquisition and processing in time-sensitive applications. Furthermore, its built-in 4-bit address allows for up to 16 devices on the same I2C bus, making it an excellent choice for expanded systems requiring numerous ADCs.

With its robust design, the ADS7830IPW provides excellent performance, including low noise, high input impedance, and a pseudo-differential input structure that enhances noise immunity. This makes the ADC reliable in harsh industrial environments, where signal integrity is paramount.

In summary, the ADS7830IPW is a high-performance, multi-channel ADC that offers a balance of speed, accuracy, and ease of use, making it a top choice for engineers and designers in need of a reliable data conversion solution.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Comet America, LP
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2735 $50.9400
85+ $1.1929 $101.3965
135+ $1.1526 $155.6010
190+ $1.0720 $203.6800
245+ $1.0317 $252.7665
305+ $0.9914 $302.3770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess