EN
  • EN
  • DE

TMS37127BPWR

Part No TMS37127BPWR
Manufacturer Texas Instruments
Catalog In - Circuit Programmers, Emulators, and Debuggers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Programmers,Development Systems
Family In - Circuit Programmers,Emulators,and Debuggers
Manufacturer Texas Instruments
Win Source Part Number 219488-TMS37127BPWR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS37127BPWR CAD Model

Description

The TMS37127BPWR from Texas Instruments is a highly integrated Radio-Frequency Identification (RFID) transponder designed for passive, wireless sensing applications. This device operates in the low-frequency (LF) range, typically at 134.2 kHz, which is a common frequency for animal tagging, access control, and asset tracking applications. The TMS37127BPWR is part of TI's broad RFID portfolio, which is known for its reliability and performance.

This RFID transponder comes in a small 14-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained applications. The compact form factor, combined with low-power consumption, makes it an ideal choice for embedded systems where size and energy efficiency are critical considerations.

The TMS37127BPWR is equipped with a range of features that facilitate easy integration and robust operation. It includes a programmable data rate and format, which allows it to be tailored to specific communication requirements. Furthermore, it incorporates a power-down mode for additional power savings, making it suitable for battery-powered or energy-harvesting applications.

The device also supports bi-phase and Manchester data encoding, which enhances data integrity over longer distances and in noisy environments. Its built-in 32-bit password protection ensures secure data access, providing an additional layer of security for sensitive applications. The TMS37127BPWR's ability to operate in a wide temperature range extends its usability across various environments and conditions.

Integrating the TMS37127BPWR into your design is straightforward, thanks to the comprehensive support and documentation provided by Texas Instruments. This includes detailed datasheets, application notes, and reference designs that help accelerate the development process and reduce time to market for your RFID solutions.

Whether you are developing a system for livestock tracking, access control, or asset management, the TMS37127BPWR offers a reliable and efficient solution for your passive RFID needs. Its combination of low power consumption, advanced features, and ease of use make it a top choice among engineers and designers in the field.

You May Also Be Interested in

Infineon Technologies
KIT ISR PROGRAMMING NO WARP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
EMULATOR TRACE SYSTEM USB
Need more? Email Us
Digilent, Inc.
MOD PROGRAMMING JTAG-SMT2-NC
Lowest to $73.8462
M5Stack Technology Co., Ltd.
ESP32 DOWNLOADER KIT
Need more? Email Us
Silicon Labs
ADAPTER PROGRAM TOOLSTICK F321 / C8051F321 series Programmer
Need more? Email Us
Renesas Electronics America
EMULATOR DEBUGGER E1
Need more? Email Us
Microchip Technology
HARDWARE PROGRAMMER SOC/FPGA
Lowest to $472.7273
STMicroelectronics
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.8602 $65.7204
4+ $26.9623 $107.8492
6+ $26.1197 $156.7182
8+ $25.2771 $202.2168
11+ $24.4346 $268.7806
14+ $21.9068 $306.6952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess