EN
  • EN
  • DE

VSC7346YHU-01

Part No VSC7346YHU-01
Manufacturer Microchip Technology
Catalog Interface - Analog Switches - Special Purpose
Description IC MAC 12X1GBE TRIPLE SPEED FCBG / Switch IC Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Microchip Technology
Series *
Package Tray
Product Status Obsolete
Standard Package 40 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 938836-VSC7346YHU-01
Ultra Librarian 3D Model Ultra Librarian VSC7346YHU-01 CAD Model

Description

Microchip Technology's VSC7346YHU-01

Introducing the VSC7346YHU-01, a cutting-edge product from Microchip Technology, designed to cater to the high demands of modern networking and communication applications. This innovative component is a testament to Microchip's commitment to providing advanced solutions that integrate seamlessly into various electronic systems, enhancing performance and reliability.

Key Features

  • High-Speed Performance: The VSC7346YHU-01 is engineered to support high-speed data transmission, making it an ideal choice for applications that require rapid data processing and communication.
  • Robust Connectivity: With its advanced design, this product offers stable and robust connectivity options, ensuring consistent performance even in the most challenging environments.
  • Energy Efficiency: Energy conservation is a critical aspect of modern electronics, and the VSC7346YHU-01 excels in this area. It is designed to operate with minimal power consumption, reducing the overall energy footprint of the systems it is integrated into.
  • Durability: Microchip Technology understands the importance of reliability, which is why the VSC7346YHU-01 is built to withstand the rigors of continuous operation, ensuring a long service life and dependability.

Applications

The versatility of the VSC7346YHU-01 allows it to be used across a broad range of applications, including:

  • Data Centers
  • Networking Equipment
  • Telecommunication Systems
  • High-Performance Computing
  • Industrial Automation

Technical Specifications

The VSC7346YHU-01 boasts a comprehensive set of technical specifications that make it a top contender in its category:

  • Package Type: Surface Mount
  • Operating Temperature Range: Specified by the manufacturer
  • Quality Grade: Industrial
  • Regulatory Approvals: Compliant with industry standards

Microchip Technology's VSC7346YHU-01 is not just a component; it's a solution that offers unmatched performance, efficiency, and reliability. Its integration into your system promises to elevate the overall functionality, making it a valuable addition to any high-demand electronic application.

You May Also Be Interested in

Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $11.9479
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Maxim Integrated
Need more? Email Us
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess