The W27C02P-70 is a high-performance CMOS Electrically Erasable and Programmable Read Only Memory (EEPROM) manufactured by Winbond Electronics. Organized as 256K x 8 bits, this 2-Megabit EEPROM is designed for applications requiring non-volatile data storage with fast access times. Operating from a single 5V power supply, the W27C02P-70 combines low power consumption with reliable data retention, making it suitable for a wide range of embedded systems and industrial applications.
Applications
- Embedded systems for storing firmware and configuration settings
- Industrial control systems for storing calibration data and program code
- Smart card applications
- Telecommunications equipment for storing network parameters
- Automotive electronics for storing sensor data and control parameters
Features
- Fast Access Time: 70 ns
- Single 5V Power Supply
- Low Power Consumption: Active and Standby modes
- 256K x 8 bit Organization
- Automatic Page Write Operation
- Data Protection Features to prevent accidental writes
- High Endurance: Minimum 100,000 erase/write cycles
- Data Retention: 10 years
- TTL Compatible I/O
- Available in DIP and SOP packages
Benefits
- Fast access times improve overall system performance by reducing delays in data retrieval.
- Low power consumption makes it ideal for battery-powered and energy-sensitive applications.
- High endurance ensures data integrity and reliability even after numerous write/erase cycles.
- Automatic page write simplifies the programming process and reduces programming time.
- Data protection mechanisms prevent data corruption during power loss or voltage fluctuations.
- TTL compatible inputs and outputs allow for seamless integration with a wide range of microcontrollers and digital logic devices.
- Available in both DIP and SOP packages, offering flexibility in PCB design and assembly.
Technical Specifications
The W27C02P-70 operates on a 5V ± 10% power supply. It features a typical active current of 30 mA and a standby current of 10 μA. The device supports both byte-write and page-write operations for efficient data programming. The operating temperature range is between 0°C and 70°C. Package options include DIP (Dual In-line Package) and SOP (Small Outline Package). Note: Always refer to the official Winbond datasheet for the most accurate and up-to-date specifications.