EN
  • EN
  • DE

VSC3108YSX-01

Part No VSC3108YSX-01
Manufacturer Microchip Technology
Catalog Interface - Analog Switches - Special Purpose
Description IC CROSSPOINT SWITCH 8X8 FCCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Microchip Technology
Package Bulk
Product Status Obsolete
Number of Channels 1
Voltage - Supply, Single (V+) 2.375V ~ 2.625V
Temperature Range - Operating 0°C ~ 110°C
Mounting Type Surface Mount
Package / Case 69-BCBGA
Supplier Device Package 69-CBGA (10x10)
Standard Package 184 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 980280-VSC3108YSX-01
Ultra Librarian 3D Model Ultra Librarian VSC3108YSX-01 CAD Model

Description

Overview of VSC3108YSX-01 by Microchip Technology

The VSC3108YSX-01 is a high-performance signal conditioning and switching solution designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This product is well-suited for a wide range of applications in the telecommunications, data communications, and enterprise server markets, where signal integrity and high-speed data transmission are critical.

Key Features

  • High-Speed Performance: The VSC3108YSX-01 is capable of handling data rates up to 12.5 Gbps, making it ideal for high-speed signal processing tasks.
  • Flexibility: It features an 8 x 8 crosspoint switch matrix that provides the flexibility to route signals as needed, ensuring efficient data flow and connectivity within complex systems.
  • Signal Integrity: With advanced signal conditioning capabilities, including programmable equalization and output swing, the device helps maintain signal integrity over long PCB traces and cables.
  • Low Power Consumption: Designed with power efficiency in mind, the VSC3108YSX-01 operates with a low power consumption, reducing the thermal footprint and enabling more eco-friendly designs.
  • Integration: The device integrates seamlessly into various system architectures, thanks to its support for multiple industry-standard protocols and interfaces.

Applications

The VSC3108YSX-01 is versatile and can be used in a variety of applications, including:

  • Data center and cloud infrastructure
  • High-performance computing and storage systems
  • Networking equipment such as routers, switches, and signal repeaters
  • Telecommunication systems including backplane interconnects and optical transport networks

Technical Specifications

The VSC3108YSX-01 comes in a compact package and offers a range of technical specifications that underscore its advanced capabilities:

  • 8 x 8 Crosspoint Switch Matrix
  • Data Rate: Up to 12.5 Gbps per channel
  • Programmable equalization and output swing
  • Low power operation
  • Hot-swap capability
  • Industrial temperature range support

With its robust feature set and adaptability, the VSC3108YSX-01 from Microchip Technology stands out as an excellent choice for designers looking to enhance their high-speed signal routing and conditioning capabilities.

You May Also Be Interested in

Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Maxim Integrated
Need more? Email Us
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess