EN
  • EN
  • DE

SY10EP51VZI

Part No SY10EP51VZI
Manufacturer Microchip Technology
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 1BIT 8SOIC  /  Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Microchip Technology
Series 10EP
Package Tube
Function Reset
Type D-Type
Output Type Complementary
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 3 GHz
Trigger Type Positive, Negative
Voltage - Supply -3V ~ -5.5V
Current - Quiescent (Iq) 40 mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 8-SOIC
Package / Case 8-SOIC (0.154", 3.90mm Width)
Base Product Number 10EP51
Standard Package 95
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258734-SY10EP51VZI
Ultra Librarian 3D Model Ultra Librarian SY10EP51VZI CAD Model

Description

Introducing the SY10EP51VZI Logic Gate from Microchip Technology

The SY10EP51VZI is a high-speed, fully differential ECL (Emitter Coupled Logic) D-type flip-flop from Microchip Technology, designed to provide cutting-edge performance for your digital systems. This advanced logic gate is part of Microchip's SY10 series, known for its robustness and high-speed operation, making it an ideal choice for a wide range of applications, including telecommunication, data processing, and avionics.

Key Features

  • High-Speed Performance: The SY10EP51VZI boasts a maximum frequency of 3GHz, ensuring rapid signal processing and minimal propagation delay, which is crucial for high-speed digital circuits.
  • Differential Design: With its fully differential architecture, this flip-flop provides excellent noise immunity and output signal integrity, which is essential for maintaining signal quality in noisy environments.
  • Power Supply Flexibility: It operates over a wide range of power supplies, from 3.0V to 5.5V, allowing for integration into various system voltages without the need for additional level-shifting circuitry.
  • Temperature Range: The device is specified for operation over the full industrial temperature range, from -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Package Options: The SY10EP51VZI is available in a compact 8-pin SOIC package, which is suitable for space-constrained applications while still offering ease of integration into your circuit designs.

Applications

The versatility and performance of the SY10EP51VZI make it an excellent choice for a multitude of applications, including but not limited to:

  • High-speed data transmission systems
  • Pulse and clock signal processing
  • High-frequency instrumentation
  • Synchronous data path applications
  • Automated test equipment

Whether you are designing a sophisticated communication system or seeking to enhance the performance of your digital processing unit, the SY10EP51VZI from Microchip Technology provides the speed, reliability, and flexibility needed to meet the challenges of today's fast-paced electronic demands.

For more information, detailed specifications, and application notes, visit Microchip Technology's official website or contact their customer support for assistance in integrating the SY10EP51VZI into your next project.

You May Also Be Interested in

NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6052
Fairchild/ON Semiconductor
Hex D-Type Flip-Flops with Clear
Lowest to $0.4457
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $2.9605
ON Semiconductor
5V ECL 4-Bit D Flip-Flop
Need more? Email Us
ON Semiconductor
Hex Type D Flip-Flop | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2752
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5334 $60.8674
26+ $4.5402 $118.0452
40+ $4.3982 $175.9280
55+ $4.2564 $234.1020
71+ $4.1146 $292.1366
94+ $3.6888 $346.7472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,980 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess