Products specifications Report Issue?

Category Optoelectronics - LED Dot Matrix and Cluster
Mfr Broadcom Limited
Series HCMS-29xx
Package Tube
Product Status Active
Millicandela Rating 64µcd
Size / Dimension 0.85" L x 0.45" W x 0.21" H (21.46mm x 11.43mm x 5.31mm)
Color Orange
Configuration 5 x 7
Interface Serial
Base Product Number HCMS-2964
Standard Package 20 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8531.20.0040
Win Source Part Number 920035-HCMS-2964
Ultra Librarian 3D Model Ultra Librarian HCMS-2964 CAD Model

Description

The HCMS-2964 is an orange LED dot matrix and cluster optoelectronic component.

  • Series: HCMS-29xx
  • Size: 0.85" L x 0.45" W x 0.21" H (21.46mm x 11.43mm x 5.31mm)
  • Package: Tube
  • Standard Package: 20 pieces
  • Configuration: 5 x 7
  • Interface: Serial
  • Millicandela Rating: 64μcd
  • Product Status: Active
  • Manufacturer: Broadcom Limited

You May Also Be Interested in

Lumex Opto/Components Inc.
96X8 RGB LED DOT MTRX, 3MM PITCH
Need more? Email Us
ECAD model for LDM-968-P3-UR
Kingbright Corporation
LED MATRIX 5X7 0.7" 565NM GN / Dot Matrix Display Module 5 x 7 Common Anode Row, Common Cathode Column Green 2.2V 0.50" L x 0.70" W x 0.25" H (12.70mm x 17.78mm x 6.40mm)
Need more? Email Us
ECAD model for TC07-11GWA
Broadcom Limited
LED DISPL 5X7 2X8CHAR 3.8MM GRN
Need more? Email Us
ECAD model for HCMS-2923
Broadcom Limited
DISPLAY 5X7 0.27\
Need more? Email Us
ECAD model for HDLA-3416
OSRAM Opto Semiconductors Inc.
INTELLIGENT DISP 4CHAR 5X7 YLW / Alphanumeric Displays Panel 4DIGIT 140LED Yellow 14-Pin DIP
Need more? Email Us
ECAD model for SLY2016
Broadcom Limited
DISPLAY DOT 5X7 HER CRA 0.68\
Need more? Email Us
ECAD model for HDSP-701E
Broadcom Limited
LED DISPLAY 5X7 5MM 4CHAR HE RED / AlphanumericDisplay Matrix Module 4DIGIT 140LED Hi-Eff. Red 18-Pin DIP Tube
Lowest to $65.6843
ECAD model for HDLO-2416
Broadcom Limited
High Performance CMOS 5 x 7 Alphanumeric Displays | LED DISPLAY 5X7 4CHAR 3.8MM YLW
Lowest to $80.4633
ECAD model for HCMS-2901
Broadcom Limited
LED DISPLAY 5X7 4CHAR 5MM YLW
Need more? Email Us
ECAD model for HCMS-2351

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.1053 $82.1053
2+ $67.3684 $134.7368
3+ $65.2632 $195.7896
4+ $63.1579 $252.6316
5+ $61.0527 $305.2635
7+ $54.7369 $383.1583
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,447 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention