The 72CPQ030PBF is a 70 Amp, 30 Volt Schottky Rectifier from International Rectifier. It is designed for high-frequency applications where low forward voltage drop and fast switching speeds are crucial. This rectifier array is commonly used in switching power supplies, freewheeling diodes, and polarity protection applications.
Applications
- Switching power supplies
- Freewheeling diodes
- Polarity protection
- DC-DC converters
- Reverse battery protection
Features
- Low forward voltage drop
- High surge current capability
- Guard ring for overvoltage protection
- High frequency operation
- Excellent high-temperature stability
- RoHS compliant
Benefits
- Improved efficiency in power supplies due to low forward voltage drop, reducing power losses and heat generation.
- Enhanced reliability and robustness with a high surge current capability, making it suitable for demanding applications.
- Protection against overvoltage conditions due to the guard ring structure.
- Suitability for high-frequency applications, enabling the design of compact and efficient power circuits.
- Compliant with environmental regulations, making it a sustainable component choice.
Technical Specifications
The 72CPQ030PBF features a maximum repetitive peak reverse voltage of 30V and an average forward current of 70A. Its forward voltage drop is typically around 0.58V at 35A. It also has a surge current capability of 750A. The operating temperature range is typically -55°C to +150°C. The device is packaged in a TO-247AC package. The 'PBF' suffix indicates that the component is lead-free and compliant with RoHS standards. This diode utilizes Schottky barrier technology for its fast switching capabilities, critical for high-frequency applications. The device's construction ensures minimal thermal resistance, improving overall performance and reliability in high-power applications.