EN
  • EN
  • DE

UBA2213CP/N1,112

Part No UBA2213CP/N1,112
Manufacturer NXP / Nexperia
Catalog PMIC - Lighting, Ballast Controllers
Description IC DVR HALF BRIDGE CFL 8DIP / Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers
Mfr NXP
Series *
Package Tube
Product Status Obsolete
Base Product Number UBA221
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 798635-UBA2213CP/N1,112
Ultra Librarian 3D Model Ultra Librarian UBA2213CP/N1,112 CAD Model

Description

The UBA2213CP/N1,112 is a cutting-edge integrated circuit (IC) developed by NXP Semiconductors, a leader in the technology industry. This high-performance IC is designed to cater to a wide range of applications, particularly focusing on advanced lighting solutions. It is commonly used in the control of electronic ballasts for fluorescent lighting systems, offering both efficiency and reliability.

Key Features

  • High-Voltage Process: Manufactured using a high-voltage silicon process, the UBA2213CP/N1,112 is capable of handling significant voltage levels, making it suitable for a variety of lighting applications.
  • Integrated Half-Bridge Controller: The device includes an integrated half-bridge controller for driving the lamp, ensuring smooth and stable operation.
  • Programmable Preheat and Run Frequencies: Users can program preheat and run frequencies to optimize lamp startup and operational efficiency.
  • Protection Features: The IC comes with built-in protection features such as overcurrent protection, under-voltage lockout, and temperature protection, enhancing the safety and durability of the lighting system.
  • Low Power Consumption: It is designed to operate with low power consumption, contributing to energy savings and reduced operational costs.

Applications

The UBA2213CP/N1,112 is primarily used in the control of electronic ballasts for linear and compact fluorescent lamps. Its versatility allows it to be integrated into various lighting fixtures, including:

  • Residential and commercial lighting
  • Industrial lighting systems
  • Energy-saving lighting solutions

Technical Specifications

The UBA2213CP/N1,112 operates within a specific range of electrical parameters. It is packaged in a DIP-16 casing, making it easy to integrate into existing systems. The IC is designed to work within a broad temperature range, ensuring performance stability across different environments.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The UBA2213CP/N1,112 is subjected to rigorous testing and quality control measures, ensuring that it meets the highest industry standards for performance and reliability. Customers can trust this IC to provide a long-lasting and efficient solution for their lighting control needs.

You May Also Be Interested in

Fairchild/ON Semiconductor
FLUORESCENT LIGHT CONTROLLER
Lowest to $1.0517
ON Semiconductor
IC BALLAST CNTRL 22KHZ 8SOP
Lowest to $7.0910
Microchip Technology
LOW NOISE 180VP-P EL DRIVER
Need more? Email Us
Infineon Technologies
IC BALLAST CNTRL 95KHZ 16DIP
Lowest to $3.9178
Microchip Technology
IC EL LAMP DRIVER 500HZ 10DFN
Lowest to $2.0282
Fairchild/ON Semiconductor
FAN6111MPX / Controller
Lowest to $0.6722
NXP / Nexperia
IC CFL/TL CNTRL 44.59KHZ 14DIP
Lowest to $0.5821
STMicroelectronics
IC PFC/BALLAST CNTRL 20SO
Lowest to $3.0346
Infineon Technologies
IC BALLAST CNTRL 50.5KHZ 16DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess