EN
  • EN
  • DE

U641B-M

Part No U641B-M
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description IC MOTOR DRIVER PAR 8DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Automotive Wipe/Wash Control
Operating Supply Current 10mA
Supply Voltage - Operating 9 V to 16.5 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 1115176-U641B-M
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian U641B-M CAD Model

Description

Microchip Technology's U641B-M: A Cutting-Edge Automotive Flasher IC

The U641B-M is a state-of-the-art flasher integrated circuit (IC) designed and manufactured by Microchip Technology, a global leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This IC is specifically engineered to meet the demanding requirements of automotive signaling applications. With its robust design and high reliability, the U641B-M is an ideal solution for automotive manufacturers looking to incorporate advanced electronic flashers into their vehicles.

Key Features of the U641B-M

  • Load Dump Protection: The U641B-M is designed to withstand harsh automotive voltage transients, ensuring consistent performance and longevity.
  • Variable Flashing Frequency: This IC allows for adjustable flash rate, which can be tailored to the specific needs of the application.
  • Low Voltage Operation: It operates effectively even at low voltages, making it suitable for vehicles with electrical systems prone to voltage fluctuations.
  • Built-in Lamp Outage Detection: The U641B-M can detect when a signaling lamp is out, providing an additional layer of safety and maintenance convenience.
  • Minimal External Components Required: Its design requires very few external components, simplifying the circuit design and reducing overall costs.

Applications

The versatility of the U641B-M makes it an excellent choice for a wide range of signaling applications within the automotive industry. It is particularly well-suited for:

  • Directional indicators
  • Hazard warning signals
  • Vehicle alarm systems

Quality and Reliability

Microchip Technology is committed to delivering high-quality products, and the U641B-M is no exception. It is manufactured to meet stringent automotive industry standards, ensuring reliability and performance in even the most challenging environments. The IC's robust design is complemented by Microchip's exceptional customer support and technical assistance, making the U641B-M a smart choice for automotive designers and engineers looking to enhance the signaling systems of their vehicles.

With the U641B-M, Microchip Technology continues to set the standard for automotive flasher ICs, offering a blend of innovation, quality, and performance that is unmatched in the industry.

You May Also Be Interested in

Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess