EN
  • EN
  • DE

24AA64T-E/SN

Part No 24AA64T-E/SN
Manufacturer Microchip Technology
Catalog OEM Souring
Description EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466494-24AA64T-E/SN
Manufacturer Microchip Technology
Package Tape & Reel (TR)
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kbit
Memory Organization 8K x 8
Memory Interface I2C
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Voltage - Supply 1.7V ~ 5.5V
Operating Temperature -40°C ~ 125°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Ultra Librarian 3D Model Ultra Librarian 24AA64T-E/SN CAD Model

Description

The 24AA64-E/SN is an EEPROM component from Microchip that stands out for its extended temperature range feature, offering reliability in environments where thermal extremes are commonplace. This device provides 64Kbits of electrically erasable and programmable memory, facilitating flexible storage solutions for a wide variety of applications. Its compatibility with the I²C bus interface ensures it can be easily incorporated into many digital systems, supporting a fast data transfer rate for efficient operations. The 24AA64-E/SN is engineered to meet the demands of industries such as automotive, industrial automation, and consumer electronics, where durable and resilient memory components are essential. This particular EEPROM operates across a broad voltage range, accommodating diverse system requirements and enhancing its adaptability. The device's 8-SOIC package is designed for space-efficient implementations, allowing it to fit into compact designs without compromising performance. With its ability to retain data reliably over extensive temperature ranges, the 24AA64-E/SN EEPROM is a prime choice for developers working on projects that must perform under harsh conditions.

You May Also Be Interested in

Texas Instruments
Analog Front End - AFE
Need more? Email Us
Texas Instruments
Translation Voltage
Lowest to $0.5889
Toshiba Semiconductor and Storage
Diodes
Need more? Email Us
Torex Semiconductor Ltd
Voltage Detectors
Need more? Email Us
Texas Instruments
LDO Voltage Regulators
Lowest to $0.7783
Texas Instruments
Switching Voltage Regulators Automotive 65-VIN PSR flyback converter with 100-V
Lowest to $11.1547
Texas Instruments
1.2-V precision micropower shunt voltage reference with 0.5% accuracy
Need more? Email Us
Texas Instruments
Multiplexer Switch ICs 12Ch 1:2 MUX/DEMUX
Need more? Email Us
Texas Instruments
AFE Configurable AFE
Lowest to $2.7273

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess