EN
  • EN
  • DE

TS68882VF1-20

Part No TS68882VF1-20
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC FLOATING-POINT CO-PROC 68CQFP / Floating-Point Co-Processor 68-CQFP (24.13x24.13)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Type Floating-Point Co-Processor
Mounting Type Surface Mount
Package / Case 68-BECQFP
Supplier Device Package 68-CQFP (24.13x24.13)
Base Product Number TS68882
Standard Package 36 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 937634-TS68882VF1-20
Ultra Librarian 3D Model Ultra Librarian TS68882VF1-20 CAD Model

Description

Product Overview: TS68882VF1-20 by Microchip Technology

The TS68882VF1-20 is a high-performance, precision integrated circuit from the renowned manufacturer Microchip Technology. This product is designed to cater to a wide range of applications, including industrial control systems, automotive electronics, and communication devices, where reliability and efficiency are paramount.

Key Features

  • High-Speed Operation: The TS68882VF1-20 operates at 20MHz, providing swift processing capabilities that are crucial for time-sensitive tasks and high-speed data processing.
  • Low Power Consumption: This product is engineered to maintain efficiency, ensuring that it consumes minimal power without compromising performance, making it ideal for battery-powered devices.
  • Robust Thermal Management: With advanced thermal characteristics, the TS68882VF1-20 is designed to handle significant heat dissipation, ensuring stable operation even under high load conditions.
  • Durable Design: Microchip Technology's commitment to quality means the TS68882VF1-20 is built to last, with a design that withstands harsh environments and the test of time.

Applications

The versatility of the TS68882VF1-20 allows it to be used in a variety of applications, such as:

  • Advanced computing systems requiring high-speed mathematical processing
  • Automotive systems for enhanced navigation and sensor data analysis
  • Industrial automation for precise control and monitoring
  • Telecommunication systems for signal processing and data transmission

Technical Specifications

Parameter Value Clock Frequency 20MHz Operating Temperature Range -40°C to +85°C Package Type Surface-Mount Power Supply Voltage 5V ± 10%

With its robust feature set and Microchip Technology's reputation for quality, the TS68882VF1-20 is a reliable choice for professionals seeking a high-quality component that delivers consistent performance and durability.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess