EN
  • EN
  • DE

HCS515-I/P

Part No HCS515-I/P
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC CODE HOPPING DECODER 14DIP / Code Hopping Decoder 14-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Series KEELOQ®
Package Tube
Product Status Active
Programmable Not Verified
Type Code Hopping Decoder
Applications Remote Secure Access, Keyless Entry
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number HCS515
Standard Package 30 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 920049-HCS515-I/P
Ultra Librarian 3D Model Ultra Librarian HCS515-I/P CAD Model

Description

Microchip Technology's HCS515-I/P: A Robust Security Integrated Circuit

The HCS515-I/P, designed and manufactured by Microchip Technology, is a sophisticated integrated circuit that is part of the KEELOQ® Hopping & Code Storage Devices. This high-security device is tailored for use in various applications where secure data transmission is crucial, such as automotive remote keyless entry systems, garage door openers, and identity verification for security systems.

Key Features of the HCS515-I/P

  • KEELOQ® Hopping Code Technology: The HCS515-I/P utilizes the renowned KEELOQ® hopping code protocol, which ensures a unique code is transmitted every time, providing a dynamic level of security against code scanning and replay attacks.
  • EEPROM Memory: With 64 bits of serial EEPROM memory, the device allows for secure storage of keys and configuration data, which is essential for maintaining system integrity and preventing unauthorized access.
  • Flexible Oscillator Options: The device supports both Resistor/Capacitor (RC) and Crystal oscillator configurations, offering design flexibility to meet various application requirements.
  • Low Power Consumption: Engineered for efficiency, the HCS515-I/P operates with low power consumption, making it ideal for battery-powered applications where longevity is a priority.
  • Wide Operating Voltage: The integrated circuit can function across a wide voltage range of 2.0V to 6.6V, accommodating different power supply conditions.
  • High Operating Temperature Range: With an operating temperature range of -40°C to +85°C, the HCS515-I/P is robust enough to withstand extreme environmental conditions.

Applications and Benefits

The HCS515-I/P is a versatile component that can be integrated into a multitude of security-sensitive applications. Its robust KEELOQ® technology provides a high level of encryption that significantly enhances system security. The integration of EEPROM for secure key management, along with the flexibility of oscillator selection, makes this device a comprehensive solution for developers looking to implement reliable security features in their products.

Microchip Technology's commitment to quality ensures that the HCS515-I/P is not only a high-performance component but also a reliable choice for designers who require a secure, efficient, and flexible solution for their security systems.

Whether for automotive, home, or industrial security systems, the HCS515-I/P from Microchip Technology is an excellent choice for any developer seeking to incorporate advanced security and encryption into their designs.

You May Also Be Interested in

Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess