EN
  • EN
  • DE

DS56S+

Part No DS56S+
Manufacturer Maxim Integrated
Catalog Unclassified
Description IC COMPARATOR DL TMP 3/5V 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized>Unclassified
Mfr Maxim Integrated
Series -
Package Bulk
Base Product Number DS56S
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 100 pcs
Win Source Part Number 1381952-DS56S+
Ultra Librarian 3D Model Ultra Librarian DS56S+ CAD Model

Description

The DS56S+ from Maxim Integrated is a state-of-the-art, high-performance integrated circuit designed to cater to a wide array of applications requiring reliable timekeeping, data transfer, and user authentication. This robust chip is an essential component for systems that demand precision and security, making it a popular choice for industries such as telecommunications, automotive, and industrial control systems.

Key Features

  • High Precision Timing: The DS56S+ is equipped with a highly accurate real-time clock/calendar that maintains time with precision, ensuring that time-dependent applications run smoothly and efficiently.
  • Secure Memory: It comes with secure, non-volatile memory storage, providing a safe space for sensitive data that needs to be protected from unauthorized access and tampering.
  • Low Power Consumption: Designed with energy efficiency in mind, the DS56S+ operates on low power, making it ideal for battery-powered or energy-saving applications.
  • Durable Design: The device is built to withstand harsh conditions and is compliant with industrial temperature ranges, ensuring reliable performance in challenging environments.
  • Easy Integration: With its compact form factor and straightforward interface, the DS56S+ can be easily integrated into existing systems without the need for complex configurations.

Applications

The versatility of the DS56S+ allows it to be used in a variety of applications, including but not limited to:

  • Network servers and telecommunications equipment that require precise time-stamping.
  • Automotive systems where secure data storage and timekeeping are critical for performance and safety.
  • Industrial control systems that demand consistent operation and data integrity across varying temperatures and conditions.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to refer to the official Maxim Integrated datasheet for the DS56S+. The datasheet provides comprehensive information on the electrical characteristics, operating conditions, and package details necessary for successful implementation of the chip in your design.

With its blend of accuracy, security, and efficiency, the DS56S+ from Maxim Integrated is a top-tier solution for modern electronic systems that require the utmost in timekeeping and data protection.

You May Also Be Interested in

Panduit Corp
KIT HEAT SHRINK ADH 3/16-1\
Need more? Email Us
LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us
Amphenol Commercial Products
HSD-NDRP-PCB-7A-HSD+2LF D CODE R
Lowest to $5.8209
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120
Apex Tool Group
SYRINGE MANUAL 3CC 100PC
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
TE Connectivity
060 REC(S) CONT
Lowest to $0.0553
TE Connectivity
5P.MODULAR CONN.MICRO RELAY W.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess