EN
  • EN
  • DE

MAX12931BASA+T

Part No MAX12931BASA+T
Manufacturer Maxim Integrated
Catalog Digital Isolators
Description DGTL ISO 3750VRMS 2CH GP 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Min) 50kV/µs (Typ)
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Max) 32.5ns, 33.6ns
Pulse Width Distortion (Max) 4ns
Rise / Fall Time (Typ) 1.6ns, 1.4ns (Max)
Voltage - Supply 1.71V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MAX12931
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 976432-MAX12931BASA+T
Ultra Librarian 3D Model Ultra Librarian MAX12931BASA+T CAD Model

Description

Maxim Integrated MAX12931BASA+T Digital Isolator

The MAX12931BASA+T from Maxim Integrated is a cutting-edge digital isolator designed to provide robust signal isolation for a variety of industrial and commercial applications. It is part of Maxim's family of digital isolators that utilize their proprietary process technology to ensure reliable signal integrity and isolation performance. This component is an ideal choice for systems that require high insulation and noise immunity, such as industrial field buses, data acquisition systems, and medical equipment with stringent safety requirements.

The MAX12931BASA+T offers six channels of isolation with a default direction of four forward and two reverse channels. It operates with a wide supply voltage range from 3.0V to 5.5V, making it versatile for interfacing with both lower and higher voltage logic levels. The device is capable of providing an isolation voltage rating of 3.75kV RMS for 60 seconds, which ensures a high degree of protection against high voltage transients and enables its use in safety-critical applications.

One of the key features of the MAX12931BASA+T is its low power consumption. It has a quiescent current of typically 1.5mA per channel at 5V, which helps in reducing power usage in energy-sensitive designs. Additionally, it boasts high data rates of up to 50Mbps, allowing for the rapid transmission of digital signals without compromising on isolation quality.

The device comes in a compact, 16-pin SOIC-W package, which is surface-mountable and suitable for space-constrained applications. The MAX12931BASA+T also features an integrated power-up/down glitch filter, which provides stable operation during power transitions and enhances system reliability.

For enhanced reliability, the MAX12931BASA+T is designed with Maxim Integrated's proprietary isolation technology, which provides a robust isolation barrier that is resistant to high common-mode transients. This makes it an excellent choice for harsh industrial environments where electrical noise and potential ground differences can be problematic.

In summary, the MAX12931BASA+T from Maxim Integrated is a high-performance digital isolator that offers excellent isolation capabilities, low power consumption, and high data rate transmission, all housed in a small package, making it an excellent choice for a wide range of isolated communication applications.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $9.6794
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $11.2633
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $8.7314
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $2.6195
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 20-SSOP
Lowest to $23.2836
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 5CH GP 16-SOIC
Lowest to $11.4265

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1725 $50.7600
39+ $2.6030 $101.5170
60+ $2.5217 $151.3020
82+ $2.4404 $200.1128
106+ $2.3590 $250.0540
142+ $2.1150 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,740 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess