EN
  • EN
  • DE

MAX934CPE

Part No MAX934CPE
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR QUAD W/REF 16-DIP / Ultra Low-Power, Low-Cost Comparators with 2eference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Type with Voltage Reference
Number of Elements 4
Output Type CMOS, TTL
Voltage - Supply, Single/Dual (±) 2.5V ~ 11V, ±1.25V ~ 5.5V
Voltage - Input Offset (Maximum) 10mV at 5V
Current - Output (Typ) 0.015mA at 5V
Current - Quiescent (Maximum) 8.5μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 12μs
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-DIP
Mounting Style Through Hole
Supplier Device Package 16-PDIP
Part Number Series MAX934
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810547-MAX934CPE
Ultra Librarian 3D Model Ultra Librarian MAX934CPE CAD Model

Description

Introducing the MAX934CPE: Precision Quad Voltage Comparator

The MAX934CPE is a high-quality precision quad voltage comparator manufactured by Maxim Integrated, a brand renowned for its innovative and reliable integrated circuits. This component is designed to offer precise voltage comparison across four independent channels, making it an ideal choice for a wide range of applications that require multiple voltage monitoring with high accuracy.

With a typical supply voltage ranging from 4.5V to 5.5V, the MAX934CPE operates efficiently in common electronic systems. Its low power consumption makes it suitable for portable and battery-powered devices, ensuring that the system's overall energy usage is kept to a minimum without compromising on performance.

The MAX934CPE features a fast response time, which is critical for applications that require quick decision-making based on voltage levels, such as power supply monitoring, window comparators, and level shifting circuits. The device's ability to detect subtle changes in voltage levels with high precision ensures reliable operation in sensitive electronic systems.

This comparator is housed in a 16-pin DIP (Dual In-line Package) enclosure, known for its ease of handling and soldering onto printed circuit boards. The DIP package also allows for easy prototyping and testing in development environments before final deployment in commercial applications.

For designers and engineers, the MAX934CPE offers a combination of features that make it a versatile and robust choice for integrating into various electronic systems:

  • Quad Independent Comparators: Enables the monitoring of four separate voltage inputs simultaneously.
  • Low Power Consumption: Ideal for energy-sensitive applications, helping to extend battery life and reduce power costs.
  • Fast Response Time: Ensures timely and accurate system responses to voltage changes.
  • Robust Package: DIP-16 packaging provides a balance between practicality and durability for a wide range of application environments.

Overall, the MAX934CPE from Maxim Integrated stands out as a reliable and efficient solution for any electronic system requiring precise voltage comparison across multiple channels. Its combination of speed, precision, and low power consumption, all packaged in a user-friendly DIP form, makes it an excellent choice for designers looking to enhance their applications with high-performance voltage monitoring capabilities.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Rochester Electronics
93S46DM
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5035 $54.0420
28+ $3.6952 $103.4656
42+ $3.5797 $150.3474
58+ $3.4643 $200.9294
75+ $3.3488 $251.1600
100+ $3.0024 $300.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess