Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Display Type CRT
Operating Supply Current 45mA
Supply Voltage - Operating 100 V to 230 V
Mounting Through Hole
Case / Package TO-220-11
Win Source Part Number 071050-LM2422TE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2422TE CAD Model

Description

The LM2422TE from Texas Instruments is a high-performance monolithic triple channel CRT (Cathode Ray Tube) driver designed specifically for use in color monitor applications.

  • Channel Count: Three
  • Application: Color Monitor
  • Output Current: Up to 0.7A per channel
  • Operating Voltage: Up to 80V
  • Bandwidth: 80 MHz
  • Slew Rate: 2000 V/µs
  • Package: TO-220 with 11 leads

You May Also Be Interested in

Texas Instruments
DLP DRIVER / DMD Driver 176-NFBGA (7x7)
Lowest to $33.8390
ECAD model for DLPC3436CZVB
Microchip Technology
10-Channel Serial-Input Latched Display Driver | IC DISPLAY DRIVER 10CH 20SOIC
Lowest to $4.6060
ECAD model for HV6810WG-G
Alpha Industries
800mA Low Dropout Regulator SCSI-II Active Terminator
Lowest to $0.1695
ECAD model for AS1117
National Semiconductor (TI)
220V Monolithic Triple Channel 15 MHz CRT DTV Driver
Lowest to $2.8834
ECAD model for LM2423TE
Microchip Technology
3-1/2 DIGIT A/D CONVERTERS | IC ADC 3 1/2DGT LED DVR 40-DIP
Need more? Email Us
ECAD model for TC7107IPL
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Lowest to $16.5550
ECAD model for DLPC3421ZVB
National Semiconductor (TI)
220V Monolithic Triple Channel 15 MHz CRT DTV Driver
Need more? Email Us
ECAD model for LM2423
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Need more? Email Us
ECAD model for DLPC3420ZVB
Rohm Semiconductor
LCD driver for segment-type LCDs
Lowest to $2.2599
ECAD model for BU9728AKV

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention