Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel
Trip Temperature Threshold Hot
Switching Temperature 115°C
Accuracy ±6°C
Current - Output (Maximum) 20mA
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Supply Voltage (V) 2.7V ~ 5.5V
Supply Current 17μA
Temperature Range - Operating -55°C ~ 135°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number TC650
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1264796-TC6501P115VCTTR
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC6501P115VCTTR CAD Model

Description

The TC6501P115VCTTR from Microchip Technology is a high-precision, programmable temperature sensor specifically designed for modern electronic applications. This sensor is capable of providing temperature readings with a high degree of accuracy, making it an ideal choice for systems that require reliable temperature monitoring.

Key Features

  • High Accuracy: The TC6501P115VCTTR offers a high level of accuracy, making it suitable for applications where precise temperature measurements are critical.
  • Programmable Alert Function: It includes a programmable alert output that can be set to indicate when a specific temperature threshold is exceeded, providing an immediate warning for systems that are sensitive to temperature changes.
  • Low Power Consumption: Designed for energy efficiency, this temperature sensor consumes minimal power, which is ideal for battery-operated devices and applications where power conservation is a priority.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range, ensuring versatility across various environments and applications.
  • Small Form Factor: The compact, surface-mount package allows for easy integration into space-constrained designs, without compromising performance.

Applications

The TC6501P115VCTTR is suitable for a wide range of applications, including but not limited to:

  • Industrial systems
  • Consumer electronics
  • Computer peripherals
  • Telecommunications equipment
  • Medical devices
  • Automotive systems

Technical Specifications

Parameter Value Accuracy ±0.5°C (typical) Supply Voltage 2.7V to 5.5V Operating Temperature Range -40°C to +125°C Package SOT-23-5

Overall, the TC6501P115VCTTR is a reliable and precise temperature sensor from Microchip Technology that offers a blend of performance, flexibility, and ease of use for designers and engineers across various industries.

You May Also Be Interested in

Texas Instruments
Resistor-Programmable Temperature Switch in SOT Package
Lowest to $0.5076
ECAD model for TMP709AIDBVR
Texas Instruments
SOT-23, 3 Degree Celcious Accurate, 120-150 Degree Celcious Factory Preset Thermostat | IC THERMOSTAT PRESET SOT23-5
Need more? Email Us
ECAD model for LM27CIM5X-2HJ
Texas Instruments
DUAL TRIP TEMPERATURE SWITCH / Thermostat Programmable Active Low Open Drain
Lowest to $1.1313
ECAD model for TMP392A2DRLR
Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat | IC THERMOSTAT PRESET SOT23-5
Need more? Email Us
ECAD model for LM26CIM5X-SHA
Microchip Technology
THERMOSTAT PROG ACTIVE HIGH 8DIP / Thermostat Programmable Active High Push-Pull 8-PDIP
Need more? Email Us
ECAD model for TC622EPA
Texas Instruments
Resistor-Programmable Temperature Switch and Analog Temperature Sensor | IC PROG TEMP SWITCH SENSOR 8WSON
Lowest to $1.4727
ECAD model for LM57CISD-10/NOPB
Texas Instruments
Accurate, Factory Preset Thermostat | IC THERMOSTAT PRESET SOT23-5
Lowest to $1.7762
ECAD model for LM26CIM5X-XHA
Microchip Technology
THERMOSTAT 105DEG ACT LO SOT23-5 / Thermostat 105°C Active Low Open Drain SOT-23-5
Lowest to $1.2645
ECAD model for MCP9501PT-105E/OT
Microchip Technology
THERMOSTAT 125DEG ACT HI SOT23-5
Need more? Email Us
ECAD model for MCP9502PT-125E/OT

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3124 $52.4960
95+ $1.0768 $102.2960
145+ $1.0432 $151.2640
200+ $1.0095 $201.9000
260+ $0.9759 $253.7340
345+ $0.8749 $301.8405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention