Products specifications Report Issue?

Series *
Package Bulk
Product Status Active
Connector Type Header
Contact Type Male Pin
Number of Positions 26
Number of Rows 2
Number of Positions Loaded All
Style Board to Board
Shrouding Shrouded
Mounting Type Through Hole
Termination Solder
Ultra Librarian 3D Model Ultra Librarian 609-2627 CAD Model

Description

NULL

You May Also Be Interested in

3M
CONN HEADER VERT 14POS 2.54MM
Need more? Email Us
ECAD model for N3314-6003RB
Harwin Inc.
CONN HEADER VERT 12POS 2MM
Need more? Email Us
ECAD model for M80-5T11242MC
TE Connectivity
CONN HEADER R/A 10POS 5MM
Need more? Email Us
ECAD model for 1-967601-1
3M
CONN HEADER R/A 6POS 1.27MM
Need more? Email Us
ECAD model for 45206-500230
TE Connectivity
CONN HEADER VERT 16POS 2.54MM
Need more? Email Us
ECAD model for 5-146269-8
TE Connectivity
CONN HEADER VERT 6POS 6.35MM
Need more? Email Us
ECAD model for 350732-4
TE Connectivity
CONN HEADER R/A 4POS 5.08MM
Lowest to $4.2579
ECAD model for 770846-1
TE Connectivity
CONN HEADER R/A 5POS 6.35MM
Need more? Email Us
ECAD model for 1-350949-0
TE Connectivity
CONN HEADER VERT 30POS 2.54MM
Need more? Email Us
ECAD model for 3-1761603-0

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention