The SN74LS698N is a high-performance, 4-bit magnitude comparator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit (IC) is part of the 74LS series, which is known for its low-power Schottky technology. The device is housed in a standard 16-pin plastic DIP (Dual In-line Package), making it suitable for a wide range of applications, including industrial, commercial, and educational settings.
Key Features
- 4-Bit Binary Comparison: The SN74LS698N is capable of comparing two 4-bit binary words and provides outputs that indicate the magnitude relationship between them.
- Cascadable: Multiple SN74LS698N devices can be cascaded for n-bit comparison, allowing for flexibility in system design and expansion.
- Multiple Output Modes: It offers three outputs: A > B, A = B, and A
- Low Power Consumption: Built with low-power Schottky technology, the IC ensures efficient operation with minimal power wastage, making it ideal for power-sensitive applications.
- High-Speed Operation: The SN74LS698N boasts fast propagation delays, enabling quick processing of comparison results which is critical in high-speed computing and data processing systems.
Applications
The versatility of the SN74LS698N allows it to be used in a variety of applications, including:
- Digital data processing
- Instrumentation and control systems
- Computers and computer peripherals
- Logic comparison operations
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
4.75V to 5.25V
Input Voltage (V<sub>I)
7V maximum
Operating Temperature
0°C to 70°C
Package Type
16-pin DIP
For detailed information, including datasheets, technical documentation, and support, visit the Texas Instruments official website or contact their customer support team. The SN74LS698N is a reliable and robust component that enhances the functionality of digital systems requiring precise comparison capabilities.