EN
  • EN
  • DE

RFSW8000TR7

Part No RFSW8000TR7
Manufacturer RF Micro Devices
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer RF Micro Devices
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835435-RFSW8000TR7
Ultra Librarian 3D Model Ultra Librarian RFSW8000TR7 CAD Model

Description

The RFSW8000TR7 is a high-power, single-pole double-throw (SPDT) RF switch manufactured by RF Micro Devices (now Qorvo). It is designed for high-performance wireless communication systems where signal routing and power handling are critical. The switch features low insertion loss, high isolation, and excellent power handling capabilities, making it suitable for demanding applications such as cellular base stations and military communication systems.

Applications

  • Cellular Base Stations (e.g., BTS, NodeB, eNodeB)
  • Military Communication Systems
  • Test and Measurement Equipment
  • Wireless Infrastructure
  • Satellite Communication Systems

Features

  • High Power Handling: Capable of handling significant RF power levels without degradation.
  • Low Insertion Loss: Minimizes signal attenuation, preserving signal strength and quality.
  • High Isolation: Provides excellent signal isolation between ports, reducing unwanted signal leakage.
  • Fast Switching Speed: Enables rapid signal routing and switching.
  • Broadband Performance: Operates effectively over a wide frequency range.
  • Small Package Size: Allows for compact designs and efficient board layout.

Benefits

  • Improved System Performance: High power handling, low insertion loss, and high isolation contribute to enhanced overall system performance.
  • Reduced Signal Distortion: Excellent linearity minimizes signal distortion, maintaining signal integrity.
  • Increased System Reliability: Robust design and high-quality components ensure reliable operation in demanding environments.
  • Compact Design: Small package size enables integration into space-constrained applications.
  • Simplified Integration: Compatible with standard control interfaces for easy integration into existing systems.

Technical Specifications

  • Frequency Range: Typically operates within a wide frequency range suitable for cellular and wireless infrastructure applications (e.g., 0.1 GHz to 6 GHz, or specific bands within this range).
  • Power Handling: Capable of handling several watts of RF power.
  • Insertion Loss: Typically less than 0.5 dB at relevant operating frequencies.
  • Isolation: Typically greater than 40 dB at relevant operating frequencies.
  • Switching Speed: Typically in the nanosecond range.
  • Supply Voltage: Typically between 3.0 V and 5.0 V.
  • Control Voltage: Typically compatible with CMOS logic levels.
  • Package: Commonly available in small QFN (Quad Flat No-leads) packages.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1818 $57.2726
15+ $6.7133 $100.6995
24+ $6.5035 $156.0840
32+ $6.2937 $201.3984
42+ $6.0840 $255.5280
55+ $5.4546 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,006 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess