EN
  • EN
  • DE

MCP9501PT-105E/OT

Part No MCP9501PT-105E/OT
Manufacturer Microchip Technology
Catalog Temperature Sensors - Thermostats - Solid State
Description THERMOSTAT 105DEG ACT LO SOT23-5 / Thermostat 105°C Active Low Open Drain SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Thermostats - Solid State
Manufacturer Microchip Technology
Packaging Reel - TR
Trip Temperature Threshold Hot
Switching Temperature 105°C
Accuracy ±6°C
Current - Output (Max) 20mA
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Voltage - Supply 3 V ~ 6 V
Current - Supply 25µA
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number MCP9501
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP9501PT-105E/OTTR,MCP9501PT-105E/OTDKR,MCP9501PT-105E/OTCT,MCP9501PT105EOT,MCP9501PT-105E/OT-ND
Standard Package 3,000
Win Source Part Number 1336586-MCP9501PT-105E/OT
Ultra Librarian 3D Model Ultra Librarian MCP9501PT-105E/OT CAD Model

Description

Microchip Technology MCP9501PT-105E/OT Temperature Sensor

The MCP9501PT-105E/OT is a high-precision temperature sensor from Microchip Technology, a leader in microcontroller and analog semiconductors. Designed for advanced thermal monitoring solutions, this sensor provides an accurate, low-cost option for a wide variety of applications including industrial, automotive, and consumer electronics.

With a temperature sensing range of -40°C to +125°C, the MCP9501PT-105E/OT offers a factory calibrated temperature-to-voltage conversion with a linear active output. This specific model is programmed to trigger at 105°C, making it particularly suitable for systems that require a precise temperature threshold to maintain optimal performance or safety standards.

Key features of the MCP9501PT-105E/OT include:

  • Accuracy: The device boasts a high accuracy of ±1°C (max.), ensuring reliable temperature readings critical for system control and protection.
  • Voltage Supply Range: It operates at a low voltage supply range from 2.7V to 5.5V, compatible with most common electronic systems and providing flexibility in design.
  • Output: It has an active-low open-drain output which can easily interface with a microcontroller or other logic systems.
  • Package: The sensor is available in a small SOT-23 package, making it ideal for space-constrained applications.
  • Power Consumption: It features low power consumption, a critical attribute for battery-powered devices and applications where energy efficiency is paramount.

The MCP9501PT-105E/OT is designed for ease of use, requiring no external components for operation. It can be used in various applications such as system thermal shutdown functions, system temperature monitoring, and fan control. Its robust design ensures stability and performance over the device's lifetime, even in harsh environmental conditions.

Whether you're designing a sophisticated industrial system or a simple consumer gadget, the MCP9501PT-105E/OT from Microchip Technology provides a reliable and cost-effective solution for your temperature sensing needs.

You May Also Be Interested in

Microchip Technology
THERMOSTAT 55DEGC ACTV LOW 8MSOP / Thermostat 55°C Active Low 8-MSOP
Lowest to $0.8848
Microchip Technology
THERMOSTAT 45DEGC ACTV LOW 8MSOP / Thermostat 45°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
National Semiconductor (TI)
SolarMagic 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $1.8365
Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.6320
Microchip Technology
THERMOSTAT PROG ACTIVE LOW 8DIP / Thermostat Programmable Active Low Push-Pull 8-PDIP
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.4698
Microchip Technology
THERMOSTAT 105DEG ACT LO SOT23-5 / Thermostat 105°C Active Low Open Drain SOT-23-5
Lowest to $1.2541
Microchip Technology
THERMOSTAT 25/55DEG ACT LO 8MSOP / Thermostat 25°C, 55°C Active Low 8-MSOP
Lowest to $4.2435

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2541 $50.1640
100+ $1.0290 $102.9000
155+ $0.9969 $154.5195
210+ $0.9647 $202.5870
270+ $0.9326 $251.8020
360+ $0.8361 $300.9960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,610 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess