EN
  • EN
  • DE

TMP392A2DRLR

Part No TMP392A2DRLR
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description DUAL TRIP TEMPERATURE SWITCH / Thermostat Programmable Active Low Open Drain
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
Mfr Texas Instruments
Package Tape & Reel
Trip Temperature Threshold Hot
Switching Temperature Programmable
Accuracy ±3°C
Output Type Open Drain
Output Active Low
Output Function OverTemp
Selectable Hysteresis Yes
Features Selectable Trip Point
Voltage - Supply 1.62 V ~ 5.5 V
Current - Supply 500nA
Temperature Range - Operating -55°C ~ 130°C
Mounting Type Surface Mount
Package / Case SOT-563, SOT-666
Base Product Number TMP392
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1341778-TMP392A2DRLR
Ultra Librarian 3D Model Ultra Librarian TMP392A2DRLR CAD Model

Description

Introducing the TMP392A2DRLR from Texas Instruments

The TMP392A2DRLR is a cutting-edge, dual-channel temperature switch and sensor from Texas Instruments (TI), designed to provide precise temperature monitoring with the reliability and performance expected from a leading semiconductor manufacturer. This compact and efficient sensor is ideal for a variety of applications, including industrial, consumer electronics, and computer systems, where temperature control and safety are paramount.

Key Features:

  • Accuracy: The TMP392A2DRLR offers high accuracy in temperature detection, ensuring that systems can maintain optimal performance by accurately triggering thermal protection mechanisms when necessary.
  • Dual-Channel: With two independent temperature-sensing channels, this device can monitor multiple points, providing a versatile solution for systems requiring redundancy or monitoring of different areas.
  • Programmable Alert Function: Users can set temperature thresholds, which, when exceeded, will trigger an alert. This programmable feature allows for customized thermal management and enhances system safety.
  • Low Power Consumption: Designed for energy efficiency, the TMP392A2DRLR operates with minimal power, making it suitable for battery-powered applications where power conservation is critical.
  • Small Form Factor: The sensor comes in a compact, surface-mount package, allowing for easy integration into space-constrained designs without sacrificing performance.
  • Wide Temperature Range: Capable of operating over a broad temperature range, this sensor can accommodate the diverse thermal environments encountered in various applications.

Applications:

The TMP392A2DRLR is versatile enough to be used across a wide range of applications, including:

  • Overtemperature protection for CPUs, GPUs, and other critical components in computing systems.
  • Industrial equipment monitoring to prevent overheating and ensure safe operation.
  • Consumer electronics where maintaining a specific temperature range is essential for performance and longevity.
  • Battery management systems where temperature can affect efficiency and safety.

With its robust feature set and Texas Instruments' reputation for quality, the TMP392A2DRLR is an excellent choice for designers and engineers looking to incorporate reliable temperature monitoring and protection into their systems.

You May Also Be Interested in

Microchip Technology
THERMOSTAT 105DEG ACT LO SOT23-5 / Thermostat 105°C Active Low Open Drain SOT-23-5
Lowest to $1.2541
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.4698
Microchip Technology
THERMOSTAT 55DEGC ACTV LOW 8MSOP / Thermostat 55°C Active Low 8-MSOP
Lowest to $3.4926
Microchip Technology
THERMOSTAT 25/55DEG ACT LO 8MSOP / Thermostat 25°C, 55°C Active Low 8-MSOP
Lowest to $2.7957
Microchip Technology
THERMOSTAT 25/55DEG ACT LO 8MSOP / Thermostat 25°C, 55°C Active Low 8-MSOP
Lowest to $4.2435
Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat
Lowest to $5.7999
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
Microchip Technology
THERMOSTAT PROG ACTIVE HIGH 8DIP / Thermostat Programmable Active High Push-Pull 8-PDIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1143 $50.1435
110+ $0.9143 $100.5730
170+ $0.8858 $150.5860
235+ $0.8572 $201.4420
305+ $0.8286 $252.7230
405+ $0.7429 $300.8745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,510 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess