EN
  • EN
  • DE

TC510EOG713

Part No TC510EOG713
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 1 CHAN 17BIT 24SOIC / 1 Channel AFE 17 Bit 18 mW 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Number of Bits 17
Number of Channels 1
Power (Watts) 18 mW
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Mounting Type Surface Mount
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number TC510
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345255-TC510EOG713
Ultra Librarian 3D Model Ultra Librarian TC510EOG713 CAD Model

Description

The TC510EOG713 is a versatile integrated circuit from Microchip Technology, designed to cater to a broad range of applications in the electronics industry. This precision-engineered product is part of Microchip's commitment to providing innovative solutions that meet the evolving needs of modern electronics.

Key Features

  • High Accuracy: The TC510EOG713 is built to deliver precise performance, ensuring high reliability for critical applications.
  • Durability: Constructed with robust materials, this product is designed to withstand harsh operating conditions, making it suitable for industrial and automotive applications.
  • Power Efficiency: With power-saving features integrated into its design, the TC510EOG713 contributes to the overall energy efficiency of the systems it is used in.
  • Compact Form Factor: The small footprint of the TC510EOG713 makes it an ideal choice for space-constrained applications without compromising on functionality.

Applications

The versatile nature of the TC510EOG713 allows it to be used in a variety of settings, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Power management modules
  • Data acquisition systems
  • Embedded systems

Technical Specifications

The TC510EOG713 boasts a comprehensive set of technical specifications that make it a top choice for designers and engineers:

  • Voltage Range: Ensures compatibility with various power supply standards.
  • Temperature Range: Capable of operating effectively across a wide temperature spectrum.
  • Package Type: Offered in a package that facilitates easy integration into a multitude of circuit designs.

Ordering and Availability

For pricing, availability, and ordering information, customers can visit the Microchip Technology website or contact authorized distributors. The TC510EOG713 is available for order in different package options to suit diverse application requirements.

Support and Resources

Microchip Technology provides extensive support for the TC510EOG713, including technical documentation, application notes, and customer service. Engineers can access a wealth of resources to assist with integration, troubleshooting, and optimization of their designs.

You May Also Be Interested in

Broadcom Limited
16L ADSL2+ ANALOG FRONT END / Channel AFE Bit
Lowest to $24.1557
Broadcom Limited
MULTI-MODE DSL ANALOG FRONT END / Channel AFE Bit
Lowest to $23.2836
Cirrus Logic Inc.
IC AFE 1 CHAN 16BIT 28QFN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
AS7056-BWLM ams OSRAM Analog Front End - AFE DISCRETE SENSOR SYSTEMS datasheet, inventory, & pricing.
Lowest to $8.7314
Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 20-SSOP
Lowest to $5.7685
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 6CH 119-BGA
Need more? Email Us
Analog Devices Inc.
SINGLE CHN PLC SIGMA DELTA ADC+A
Lowest to $29.6866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess