Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Driven Configuration High-Side
Channel Type Independent
Number of Drivers 4
Gate Type N-Channel MOSFET
Supply Voltage (V) 4.5V ~ 16.5V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Input Type Non-Inverting
Rise / Fall Time 1.7μs, 2.5μs
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 18-DIP
Supplier Device Package 18-PDIP
Family Part Number MAX620
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214407-MAX620CPN
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX620CPN CAD Model

Description

Introducing the MAX620CPN: High-Efficiency Power Solution

The MAX620CPN is a versatile and robust integrated circuit designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This product stands out for its high-efficiency power regulation, making it an ideal choice for a wide range of applications where power conservation and reliability are paramount.

Key Features

  • High-Efficiency Voltage Conversion: The MAX620CPN ensures efficient voltage conversion, minimizing power loss and heat generation, which is crucial for battery-powered devices.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various power sources and providing design flexibility.
  • Compact Design: The compact form factor of the MAX620CPN allows for easy integration into space-constrained applications without compromising performance.
  • Durable and Reliable: Maxim Integrated's commitment to quality means that the MAX620CPN is built to last and perform reliably in a variety of environments and conditions.

Applications

The MAX620CPN is suitable for a diverse set of applications, including but not limited to:

  • Portable electronic devices
  • Wireless communication systems
  • Power supply modules
  • Energy-efficient and green electronics

Technical Specifications

With precision engineering, the MAX620CPN delivers top-notch technical specifications that cater to demanding power requirements:

  • Input Voltage Range: Specified in the datasheet
  • Output Voltage Range: Specified in the datasheet
  • Package Type: PDIP-8
  • Operating Temperature Range: Specified in the datasheet

Quality Assurance and Support

Maxim Integrated ensures that each MAX620CPN meets rigorous quality standards, providing comprehensive technical support and documentation to assist with integration and troubleshooting. Customers can rely on Maxim's expertise for a seamless experience from design to deployment.

For detailed information, including pin configurations, application circuits, and ordering details, refer to the official Maxim Integrated datasheet for the MAX620CPN.

Disclaimer: The specifications mentioned are for reference only and may vary based on product variations. Always consult the official datasheet for the most accurate and up-to-date information.

You May Also Be Interested in

Texas Instruments
High Voltage 1A Peak Half Bridge Gate Driver | IC GATE DRIVER HALF 1A 8WSON
Lowest to $1.3296
ECAD model for LM5109BSDX
Diodes Incorporated
IC SYNCH MOSFET CNTRLR 4A 8SO
Lowest to $7.3864
ECAD model for ZXGD3103N8TC
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 64MQFP
Lowest to $1.6377
ECAD model for IR2137Q
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
ECAD model for ISL6612AIBZ-T
Diodes Incorporated
Driver 3A 1-OUT High Side/Low Side Inv 8-Pin SM T/R / IC FLYBACK CONVERTER SM8
Need more? Email Us
ECAD model for ZXGD3101T8TA
Maxim Integrated
Quad, High-Side MOSFET Drivers | IC DVR QUAD HISIDE MOSFET 18-DIP
Need more? Email Us
ECAD model for MAX620CPN
Infineon Technologies
HALF-BRIDGE DRIVER | IC HALF BRIDGE DRIVER 14-SOIC
Need more? Email Us
ECAD model for IRS21094SPBF
Infineon Technologies
IC GATE DRVR LOW-SIDE 20DIP
Need more? Email Us
ECAD model for IR1176
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 16MLPQ
Lowest to $1.3001
ECAD model for IRS21814MTRPBF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention