EN
  • EN
  • DE

ADP3415LRM-REEL

Part No ADP3415LRM-REEL
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description IC MOSFET DVR DUAL BOOT 10MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 30 V
Rise / Fall Time (Typ) 20ns, 25ns
Temperature Range - Operating 0°C ~ 100°C (TA)
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number ADP3415
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 43180-ADP3415LRM-REEL
Ultra Librarian 3D Model Ultra Librarian ADP3415LRM-REEL CAD Model

Description

ON Semiconductor's ADP3415LRM-REEL: A Comprehensive Overview

The ADP3415LRM-REEL is a cutting-edge integrated circuit crafted by the renowned manufacturer ON Semiconductor, designed to meet the demanding requirements of modern electronic applications. This versatile component is well-suited for a wide array of uses, particularly excelling in power management tasks within complex electronic systems.

Key Features

  • Dual Bootstrapped, 12 V MOSFET Drivers: The ADP3415LRM-REEL is equipped with two high-voltage MOSFET drivers, ensuring efficient and reliable operation of power MOSFETs in your circuit.
  • Adaptive Dead-Time Control: With its adaptive dead-time control, the device minimizes the cross-conduction and power loss in MOSFETs, enhancing the overall efficiency of the system.
  • Fixed Frequency PWM Control: The fixed frequency operation provides a stable switching frequency, which simplifies the design of noise-sensitive applications.
  • Under-Voltage Lockout (UVLO): The built-in UVLO feature protects the device and the system by ensuring that the ADP3415LRM-REEL operates only when the supply voltage is within the acceptable range.
  • Soft Start Capability: This function prevents inrush current during startup, contributing to the longevity of the product and the safety of the application.

Applications

The ADP3415LRM-REEL is ideal for a variety of applications, including:

  • DC-to-DC converters
  • Telecommunications infrastructure
  • Desktop and notebook computers
  • Graphics cards
  • Point-of-load modules

Product Packaging and Availability

This device is available in a compact MSOP-10 package, making it suitable for space-constrained applications. The 'REEL' suffix indicates that the product is provided in tape and reel packaging, facilitating automated assembly processes for high-volume manufacturing.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the ADP3415LRM-REEL is no exception. It is manufactured to meet the highest industry standards, ensuring reliability and performance for critical applications.

In summary, the ADP3415LRM-REEL from ON Semiconductor is a powerful, efficient, and reliable solution for your power management needs, providing the performance and features necessary to drive the modern electronic landscape.

You May Also Be Interested in

NXP / Nexperia
IC GATE DRVR HIGH-SIDE D2PAK-7
Need more? Email Us
Texas Instruments
100-V MAX SIMPLE 3-PHASE GATE DR / High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP
Lowest to $0.5463
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28TSSOP
Lowest to $2.2119
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.2702
Infineon Technologies
IC GATE DRV HALF BRD/LOW SOT23-6 / Half-Bridge, Low-Side Gate Driver IC Inverting, Non-Inverting PG-SOT23-6-2
Lowest to $0.5285
Infineon Technologies
GATE DRIVER IC
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.1829
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $5.8899
Allegro MicroSystems, LLC
IC GATE DRVR HALF-BRIDGE 24TSSOP / Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP
Lowest to $93.7398

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8134 $63.4690
80+ $1.4876 $119.0080
125+ $1.4414 $180.1750
170+ $1.3952 $237.1840
215+ $1.3490 $290.0350
290+ $1.2093 $350.6970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,370 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess