EN
  • EN
  • DE

FAN3183BMX

Part No FAN3183BMX
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description IC LOW SIDE SWITCH 8SOIC / Gate Driver IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Programmable Not Verified
Base Product Number FAN3183
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1154312-FAN3183BMX
Ultra Librarian 3D Model Ultra Librarian FAN3183BMX CAD Model

Description

ON Semiconductor FAN3183BMX: High-Current, High-Speed Gate Driver

The FAN3183BMX by ON Semiconductor is a single-channel gate driver specifically designed for high-speed and high-current driving of MOSFETs and IGBTs. This component is an essential building block in power electronics, ensuring efficient and reliable operation of switching devices in a wide array of applications such as motor control, power supplies, and inverters.

Key Features:

  • High Peak Output Current: Capable of delivering a robust peak output current of 2.5A, the FAN3183BMX can effectively switch power devices with high gate capacitances, ensuring rapid charging and discharging for fast switching times.
  • Wide Operating Range: This gate driver operates over a wide supply voltage range from 4.5V to 18V, making it versatile for various circuit designs and ensuring compatibility with a broad spectrum of power stages.
  • Fast Propagation Delays: The device features fast and well-matched propagation delays, which is crucial for maintaining signal integrity and timing accuracy in high-frequency applications.
  • Robust Design: The FAN3183BMX is engineered to withstand negative voltage transients and offers an extended temperature range, ensuring reliable performance in harsh environments.
  • Miller Drive Capability: It includes a Miller drive function, which provides a strong hold-off capability to prevent spurious gate turn-on during high dv/dt events.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • Motor Drives
  • DC-DC Converters
  • Power Inverters
  • Class D Audio Amplifiers

The FAN3183BMX gate driver from ON Semiconductor is offered in a compact 5-pin SOT-23 package, making it an excellent choice for space-constrained applications. Its combination of high-speed operation, high peak current capability, and robustness makes it an ideal solution for driving your power semiconductor devices with precision and efficiency.

You May Also Be Interested in

Rohm Semiconductor
IC GATE DRVR HIGH-SIDE HVSOF5
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8QFN / Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)
Lowest to $1.3109
Monolithic Power Systems Inc.
100V, 2.5A, HIGH-FREQUENCY, HALF / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $2.7406
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
Infineon Technologies
INT. POWERSTAGE/DRIVER / High-Side and Low-Side Gate Driver IC Non-Inverting PG-VDSON-8-4
Lowest to $1.1665
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Richtek USA Inc.
IC BUCK MOSFET DRVR WDFN-8S / High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN-SL (2x2)
Lowest to $0.4009
Renesas Electronics America
IC REGULATOR / Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Need more? Email Us
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC
Lowest to $1.8938

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess