EN
  • EN
  • DE

PIC24FJ256GA110-I/PF

Part No PIC24FJ256GA110-I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 41 Weeks
Features PIC series Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 100-TQFP (14x14)
Manufacturer Microchip Technology
Series PIC® 24F
Package Tray
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 85
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
Supply Voltage 2V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-TQFP (14x14)
Family Name PIC24FJ256GA110
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930564-PIC24FJ256GA110-I/PF
Ultra Librarian 3D Model Ultra Librarian PIC24FJ256GA110-I/PF CAD Model

Description

Microchip Technology's PIC24FJ256GA110-I/PF Microcontroller

The PIC24FJ256GA110-I/PF from Microchip Technology is a high-performance, 16-bit microcontroller packed with a wealth of features suitable for a wide range of applications. This powerful microcontroller is designed to deliver efficient operation with its modified Harvard architecture, an extensive set of peripherals, and low-power consumption capabilities.

Key Features

  • High-Performance CPU: The device operates at CPU speeds up to 32 MHz, providing robust processing capabilities for complex tasks and algorithms.
  • Large Memory: With 256 KB of Flash memory and 16 KB of RAM, this microcontroller offers ample space for application code and data storage, facilitating sophisticated programs and systems.
  • Advanced Peripherals: The PIC24FJ256GA110-I/PF is equipped with a variety of peripherals, including UART, SPI, I2C modules, and up to 16 PWM outputs, making it ideal for interfacing with various external devices and sensors.
  • Robust I/O Capabilities: With up to 85 I/O pins, this microcontroller provides extensive interfacing options, allowing for flexible design choices in complex embedded systems.
  • Integrated Analog Features: Onboard are 16 channels of 10-bit Analog-to-Digital Converters (ADCs), which are crucial for applications requiring precise analog signal measurement.
  • Power Management: The device offers multiple power-saving modes, such as Idle and Sleep modes, to optimize power consumption for battery-powered and energy-sensitive applications.

Applications

The versatility of the PIC24FJ256GA110-I/PF makes it suitable for a diverse array of applications, including industrial control systems, automotive electronics, medical devices, and Internet of Things (IoT) products. Its extensive memory and peripheral set also make it an excellent choice for embedded system developers who require a balance between performance and power efficiency.

Package and Quality

This microcontroller is available in a 100-pin TQFP (Thin Quad Flat Package) that ensures a compact footprint while still offering ample pin access for complex circuit designs. Microchip Technology's commitment to quality means that the PIC24FJ256GA110-I/PF is designed and manufactured to meet high standards, ensuring reliability and performance in demanding applications.

Overall, the PIC24FJ256GA110-I/PF from Microchip Technology represents a robust and flexible solution for designers looking to push the boundaries of what's possible with modern microcontrollers.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess