EN
  • EN
  • DE

PIC18F25K42T-I/MV

Part No PIC18F25K42T-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000923-PIC18F25K42T-I/MV
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® XLP™ 18K, Functional Safety (FuSa)
Package Tape & Reel (TR)
Core Processor PIC
Speed 64MHz
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-UFQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian PIC18F25K42T-I/MV CAD Model

Description

Microchip Technology's PIC18F25K42T-I/MV Microcontroller

The PIC18F25K42T-I/MV is a high-performance microcontroller unit (MCU) from Microchip Technology's renowned PIC18 family, designed to cater to a wide range of applications. This versatile MCU is equipped with an array of features that make it ideal for automation, control systems, and smart devices within the industrial, automotive, and consumer electronics sectors.

Key Features:

  • CPU: The device boasts a powerful 8-bit PIC® CPU, which offers a perfect balance between performance and power consumption. This ensures efficient processing of tasks without draining resources unnecessarily.
  • Memory: It comes with 32 KB of Flash memory and 2 KB of RAM, providing ample space for complex programs and sufficient temporary storage for data manipulation.
  • Operating Voltage: The MCU operates over a broad voltage range, typically from 1.8V to 3.6V, making it versatile for various power supply conditions.
  • I/O Pins: With 24 programmable input/output pins, the PIC18F25K42T-I/MV offers flexibility in interfacing with external peripherals and sensors.
  • Communication Peripherals: It supports multiple communication protocols, including I2C, SPI, and EUSART, allowing seamless integration with other devices and systems for data exchange.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation under extreme conditions.

Advanced Features:

  • Configurable Logic Cell (CLC): The CLC provides customizable hardware logic that can be used to create complex logic functions, which aids in reducing the need for external components.
  • PWM Modules: Enhanced PWM modules are included for precise control over motor and lighting applications.
  • Analog Functionality: The device is equipped with an integrated 10-bit Analog-to-Digital Converter (ADC) with Computation (ADCC), enabling advanced analog sensing capabilities.
  • Low Power Features: The MCU has multiple power-saving modes, including Idle and Doze, which help to minimize power consumption during periods of reduced activity.

The PIC18F25K42T-I/MV microcontroller is presented in a compact 28-pin UQFN package, ensuring a small footprint for space-constrained applications while still offering robust functionality. Its combination of performance, versatility, and low-power operation makes it a smart choice for designers looking to create sophisticated and energy-efficient products.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,029 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess