EN
  • EN
  • DE

TMS320F28PLC83PNTR

Part No TMS320F28PLC83PNTR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description TMS320F28PLC83 Power Line Communication (PLC) Microcontroller Technical Brief
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Piccolo
Packaging Reel - TR
Core Processor C28x
Core Size 32-Bit
Speed 90MHz
Connectivity I2C, McBSP, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 40
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
RAM Size 50K x 16
Supply Voltage 1.71 V ~ 3.63 V
Data Converters A/D 4x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 80-LQFP
Manufacturer Package 80-LQFP (12x12)
Win Source Part Number 1271307-TMS320F28PLC83PNTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28PLC83
Introduction Date January 01, 2000
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TMS320F28PLC83PNTR CAD Model

Description

The TMS320F28PLC83PNTR, from Texas Instruments, is a high-performance, 32-bit microcontroller tailored for industrial control applications. This powerful MCU is part of the TMS320 series, which is renowned for its advanced digital signal processing capabilities. The TMS320F28PLC83PNTR is designed to handle complex algorithms and control tasks with efficiency and precision, making it an ideal choice for a wide range of applications, including motor control, power management, and renewable energy systems.

Key Features

  • High-Performance Processing: The core of the TMS320F28PLC83PNTR runs at a high clock speed, enabling rapid execution of control algorithms and signal processing tasks.
  • Advanced Control Peripherals: Equipped with a variety of peripherals such as PWM outputs, analog-to-digital converters (ADCs), and capture modules, this MCU can manage multiple control tasks simultaneously.
  • Robust Communication Interfaces: With support for multiple communication protocols including CAN, SPI, and I2C, this device ensures seamless integration with other components in complex systems.
  • Enhanced Memory Architecture: It features a combination of flash memory and RAM, providing ample space for application code and data storage while facilitating fast data access and execution.
  • Low Power Consumption: The TMS320F28PLC83PNTR is designed for energy efficiency, which is critical for battery-operated and energy-sensitive applications.

Applications

The versatility of the TMS320F28PLC83PNTR makes it suitable for a variety of industrial applications. It excels in:

  • Advanced Motor Control Systems
  • Power Supplies and Converters
  • Industrial Automation and Robotics
  • Renewable Energy Systems, such as Solar Inverters and Wind Turbines
  • Electrical Drives and Actuation Systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The TMS320F28PLC83PNTR is built to meet stringent industry standards, ensuring reliability and longevity in demanding industrial environments.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2693 $50.1544
20+ $5.1440 $102.8800
31+ $4.9833 $154.4823
42+ $4.8225 $202.5450
54+ $4.6618 $251.7372
72+ $4.1795 $300.9240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,560 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess