EN
  • EN
  • DE

SY89297UMH-TR

Part No SY89297UMH-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Delay Lines
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Delay Lines
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel (TR)
Product Status Obsolete
Number of Taps/Steps 1024
Function Multiple, Programmable
Delay to 1st Tap 2ns
Tap Increment 5 ps
Available Total Delays 2ns ~ 7.5ns
Number of Independent Delays 2
Voltage - Supply 2.375V ~ 2.625V
Temperature Range - Operating 0°C ~ 75°C
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad, 24-MLF®
Supplier Device Package 24-MLF® (4x4)
Base Product Number SY89297
Other Names SY89297UMH TR,SY89297UMH TR
Standard Package 1,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265348-SY89297UMH-TR
Ultra Librarian 3D Model Ultra Librarian SY89297UMH-TR CAD Model

Description

Microchip Technology SY89297UMH-TR

The SY89297UMH-TR from Microchip Technology is a high-performance, precision monolithic voltage comparator designed to deliver fast switching speeds and low power consumption. This device is part of the Precision Edge® series and is ideally suited for applications that require high-speed signal processing, such as data communication, instrumentation, and test equipment.

With its differential design, the SY89297UMH-TR ensures excellent common-mode noise rejection, which is critical for high-speed applications where signal integrity is paramount. The comparator is capable of handling input signals with frequencies reaching into the gigahertz range, making it a versatile choice for various high-speed applications.

Key features of the SY89297UMH-TR include:

  • Ultra-Fast Propagation Delay: This device boasts a propagation delay typically under 500ps, enabling quick response times in critical signal processing tasks.
  • Low Voltage Operation: It operates from a single +3.3V supply, minimizing power consumption and making it compatible with modern low-voltage logic levels.
  • Internal Hysteresis: Built-in hysteresis enhances noise immunity and ensures stable output transitions, even in noisy environments.
  • PECL Compatible Outputs: The SY89297UMH-TR features Positive Emitter-Coupled Logic (PECL) outputs, providing compatibility with high-speed digital systems.
  • Temperature Range: It is specified for operation over the full industrial temperature range of -40°C to +85°C, ensuring reliable performance in a wide range of environments.

This product comes in a compact 16-pin QFN package, which is designed to save board space while providing excellent thermal performance. The SY89297UMH-TR is also available in tape and reel packaging, denoted by the "-TR" suffix, which facilitates easy integration into automated manufacturing processes.

Whether you are designing a high-speed communication system, a precision measurement device, or any other application that requires fast and accurate voltage comparison, the SY89297UMH-TR from Microchip Technology is an excellent choice that combines speed, precision, and power efficiency in a small form factor.

You May Also Be Interested in

Maxim Integrated
IC DEL LN 256TAP 127.5NS 16TSSOP / Delay Line IC 1-Shot, Programmable 256 Tap 127.5ns 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
ON Semiconductor
IC DELAY LINE 1024TAP PROG 32QFN / Delay Line IC Programmable 1024 Tap 2.5ns ~ 13ns 32-VFQFN Exposed Pad
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 60NS 16SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 60NS 8SOIC
Need more? Email Us
Micrel
PROGRAMMABLE DELAY CHIP
Need more? Email Us
Maxim Integrated
Delay Line IC Nonprogrammable 5 Tap 100ns 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG TSOT23 / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s SOT-23-6 Thin, TSOT-23-6
Lowest to $7.0747
Analog Devices Inc.
IC DELAY LINE 100PS 32SMT
Lowest to $243.3567
Maxim Integrated
IC DELAY LINE PROG 16SOIC / Delay Line IC Multiple, NonProgrammable Tap 3ns ~ 10ns, 9ns ~ 40ns 16-SOIC (0.295", 7.50mm Width)
Lowest to $22.7015

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess