EN
  • EN
  • DE

SY10E195JC-TR

Part No SY10E195JC-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Delay Lines
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Delay Lines
Mfr Microchip Technology
Series 10E, Precision Edge®
Package Tape & Reel (TR)
Number of Taps/Steps 128
Function Programmable
Delay to 1st Tap 1.39ns
Tap Increment 20 ps
Available Total Delays 1.39ns ~ 3.63ns
Number of Independent Delays 1
Voltage - Supply -4.2V ~ -5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number SY10E195
Other Names SY10E195JC TR,SY10E195JC TR,SY10E195JCTR,SY10E195JCTR
Standard Package 750
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265359-SY10E195JC-TR
Ultra Librarian 3D Model Ultra Librarian SY10E195JC-TR CAD Model

Description

Product Overview: SY10E195JC-TR by Microchip Technology

The SY10E195JC-TR is a high-performance, precision integrated circuit from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. Designed for demanding applications that require fast and reliable digital logic operations, this device is a testament to Microchip's commitment to providing advanced technology that meets the needs of modern electronics.

Key Features

  • Technology: The SY10E195JC-TR is built on advanced high-speed bipolar technology, which ensures rapid signal processing and high bandwidth capabilities.
  • Functionality: This product is a 5-bit synchronous binary up/down counter, which provides versatile counting options for various applications in digital systems.
  • Performance: With its fast propagation delay and high-frequency operation, it is suitable for high-speed computing, frequency division, and precision timing applications.
  • Package: The device comes in a robust and compact 28-PLCC (Plastic Leaded Chip Carrier) package, making it easy to integrate into a wide range of electronic assemblies.
  • Supply Voltage: It operates at a 5V supply voltage, which is standard for many digital systems, ensuring compatibility and ease of use.
  • Temperature Range: The SY10E195JC-TR is designed to operate over an extended industrial temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The versatility of the SY10E195JC-TR makes it ideal for a multitude of applications, including:

  • High-speed computing systems
  • Precision timing circuits
  • Digital signal processing (DSP)
  • Automated test equipment (ATE)
  • Frequency division and synthesis
  • Industrial control systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SY10E195JC-TR is no exception. It is manufactured to the highest standards and rigorously tested to ensure it meets Microchip's stringent quality and reliability criteria. With its robust design and proven performance, this product is an excellent choice for designers looking to incorporate reliable counters into their digital logic solutions.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 16TAP 69NS 16SOIC
Lowest to $14.0771
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $8.3738
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $7.3665
Maxim Integrated
IC DEL LN 256TAP 127.5NS 16TSSOP / Delay Line IC 1-Shot, Programmable 256 Tap 127.5ns 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 60NS 8SOIC
Need more? Email Us
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $8.7709
Maxim Integrated
IC DEL LN 256TAP 63.75NS 16SOIC / Delay Line IC 1-Shot, Programmable 256 Tap 63.75ns 16-SOIC (0.295", 7.50mm Width)
Lowest to $32.0099
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG TSOT23 / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s SOT-23-6 Thin, TSOT-23-6
Lowest to $14.9087
Maxim Integrated
IC DEL LINE 256TAP 510NS 16SOIC
Lowest to $17.7376

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess