EN
  • EN
  • DE

SY100E195JY TR

Part No SY100E195JY TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Delay Lines
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Delay Lines
Mfr Microchip Technology
Series 100E, Precision Edge®
Package Tape & Reel (TR)
Product Status Obsolete
Number of Taps/Steps 128
Function Programmable
Delay to 1st Tap 1.39ns
Tap Increment 20 ps
Available Total Delays 1.39ns ~ 3.63ns
Number of Independent Delays 1
Voltage - Supply -4.2V ~ -5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number SY100E195
Other Names SY100E195JY TR,SY100E195JYTR
Standard Package 750
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265366-SY100E195JY TR
Ultra Librarian 3D Model Ultra Librarian SY100E195JY TR CAD Model

Description

Product Overview: SY100E195JY TR

The SY100E195JY TR from Microchip Technology is a high-performance, precision delay line integrated circuit designed to meet the stringent requirements of high-speed data communication systems. This device is a part of Microchip's SY100E series, which is renowned for its reliability and performance in demanding applications.

Key Features

  • High-Speed Operation: The SY100E195JY TR operates at exceptional speeds, making it suitable for applications requiring fast signal processing.
  • Adjustable Delay Times: Users can adjust the delay times to suit their specific design requirements, offering flexibility in system design.
  • Low Power Consumption: Despite its high-speed capabilities, this device maintains low power consumption, contributing to energy-efficient designs.
  • Differential Inputs: The differential inputs provide improved noise immunity and are compatible with various signaling standards.
  • Temperature Range: The device is operational over a wide temperature range, ensuring reliability in various environments.
  • Surface-Mount Package: The SY100E195JY TR comes in a surface-mount package, which is ideal for compact and high-density circuit boards.

Applications

The SY100E195JY TR is versatile and can be used in a variety of applications, including but not limited to:

  • High-speed data transmission systems
  • Automated test equipment (ATE)
  • Telecommunications and networking equipment
  • Precision timing circuits
  • Signal synchronization and conditioning

Quality and Reliability

Microchip Technology is committed to providing products that meet the highest standards of quality and reliability. The SY100E195JY TR is manufactured with robust materials and has undergone rigorous testing to ensure it performs under critical conditions. Customers can trust this product to deliver consistent performance and longevity.

Whether you're designing a high-speed communication interface or a complex digital system requiring precise timing control, the SY100E195JY TR from Microchip Technology is an excellent choice for your application.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.9441
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $10.8153
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess