EN
  • EN
  • DE

DS1000Z-100/T&R

Part No DS1000Z-100/T&R
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description DS1000 5-TAP SILICON DELAY LINE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Delay Lines
Mfr Maxim Integrated
Package Bulk
Product Status Active
Number of Taps/Steps 5
Function Nonprogrammable
Delay to 1st Tap 20ns
Tap Increment 20 ns
Available Total Delays 100ns
Number of Independent Delays 1
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 917272-DS1000Z-100/T&R
Ultra Librarian 3D Model Ultra Librarian DS1000Z-100/T&R CAD Model

Description

The DS1000Z-100/T&R from Maxim Integrated is a state-of-the-art silicon delay line product designed to provide precise, programmable delays for digital signals. This component is a crucial element for timing adjustments in various electronic applications, such as signal processing, clock distribution, and synchronization tasks. It is particularly well-suited for systems where reliability and accuracy are of paramount importance.

Key Features

  • Programmable Delays: The DS1000Z-100/T&R offers a range of programmable delays, allowing designers to fine-tune the timing of their electronic circuits with high precision.
  • High Precision: With its silicon-based design, this delay line ensures stable and consistent delay times, providing a reliable solution for critical timing applications.
  • Five Tap Points: It features five equally spaced tap points, which give designers the flexibility to select multiple delay values within a single package, simplifying circuit design and reducing component count.
  • Low Voltage Operation: Operating at 5V ±10%, the DS1000Z-100/T&R is compatible with many digital systems and helps to maintain low power consumption.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +85°C, it can function reliably in a variety of environmental conditions, making it suitable for industrial applications.

Applications

Due to its versatility and performance, the DS1000Z-100/T&R is ideal for use in a wide range of applications, including:

  • Communication systems
  • Embedded systems
  • Computer peripherals
  • Network synchronization
  • Signal reconstruction

Product Specifications

The DS1000Z-100/T&R is supplied in a tape and reel (T&R) format, facilitating automated assembly processes for high-volume production. The product is encapsulated in a standard 8-pin SOIC package, allowing for easy integration into existing designs. Its precise delay increments are factory calibrated, ensuring minimal variation from unit to unit and reducing the need for in-circuit calibration.

For designers looking for a reliable and flexible timing solution, the Maxim Integrated DS1000Z-100/T&R silicon delay line is an excellent choice that combines performance with ease of use.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 5TAP 150NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 75NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 300NS 8SOIC
Lowest to $29.1045
Maxim Integrated
IC DELAY LINE 10TAP 100NS 16SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 300NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 200NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 20NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 500NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 125NS 16SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess