EN
  • EN
  • DE

STM3210C-SK/KEIL

Part No STM3210C-SK/KEIL
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32F1
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Utilized IC / Part STM32F107
Mounting Type Fixed
Contents Board(s), Cable(s), LCD, ULINK-ME™ Programmer
Other Names STM3210CSKKEIL,497-9042
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8471.50.0150
Win Source Part Number 1284004-STM3210C-SK/KEIL
Ultra Librarian 3D Model Ultra Librarian STM3210C-SK/KEIL CAD Model

Description

The STM3210C-SK/KEIL is a comprehensive development kit from STMicroelectronics, designed to provide developers with a robust platform for building and testing applications for the STM32 microcontroller series. This starter kit is specifically tailored for the STM32F107 Connectivity Line microcontrollers, which are well-known for their high performance and connectivity features.

Key Features

  • Integrated Development Environment: The kit includes the industry-standard KEIL MDK-ARM software, providing a full-featured development environment that includes project management tools, a powerful editor, and a debugging solution.
  • Comprehensive Hardware: At the heart of the kit is an STM32F107VCT6 microcontroller, which boasts a 32-bit ARM Cortex-M3 core, a wide range of peripherals, and high-speed embedded memories.
  • Connectivity Options: The STM32F107 offers extensive connectivity options, including USB OTG, CAN, and Ethernet, making this kit ideal for applications requiring networked communications.
  • Expansion Capabilities: Users can expand the functionality of the starter kit with additional boards thanks to its compatibility with ST's extensive range of application-specific modules.

What’s Included in the Kit?

The STM3210C-SK/KEIL development kit comes with all the necessary components to jumpstart development:

  • STM32F107VCT6 microcontroller-based board
  • KEIL MDK-ARM development tool suite
  • USB cables for power supply and connectivity
  • Software examples and documentation

Applications

The STM3210C-SK/KEIL is versatile and can be used for a wide range of applications, including:

  • Industrial control systems
  • Networking and communication devices
  • Consumer electronics
  • Medical devices
  • Complex embedded systems

With its advanced features and extensive support, the STM3210C-SK/KEIL is an ideal choice for professionals and hobbyists alike who are looking to develop cutting-edge products with the STM32 series of microcontrollers.

You May Also Be Interested in

STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess