EN
  • EN
  • DE

SY89250VMG-TR

Part No SY89250VMG-TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR/BUFFER PECL/ECL 8-MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MLF (2x2)
Win Source Part Number 1104594-SY89250VMG-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY89250VMG-TR CAD Model

Description

Microchip Technology's SY89250VMG-TR High-Speed Differential Receiver

The SY89250VMG-TR from Microchip Technology is a state-of-the-art high-speed differential receiver designed to provide optimal performance in applications requiring high data rates and signal integrity. This precision device is part of Microchip's precision edge product line, tailored for advanced communication systems, data centers, and high-speed networking equipment.

With its differential input and output structure, the SY89250VMG-TR ensures reduced noise and enhanced signal quality, making it an excellent choice for receiving high-speed signals over a twisted pair or a differential line. The product supports a wide range of data rates, making it versatile for various applications, including Gigabit Ethernet, Fibre Channel, and other high-speed data transmission protocols.

The SY89250VMG-TR features a fail-safe input design, which ensures a known output state when input signals are undetected or unconnected. This characteristic is crucial for maintaining system stability and preventing undefined states that could lead to data corruption or system errors. Additionally, the device boasts a low power consumption, contributing to energy efficiency in the systems where it is deployed.

Designed for easy integration, the SY89250VMG-TR comes in a compact 16-pin MLF® (Micro Leadframe Package) that is surface-mountable, providing a space-saving solution for densely packed circuit boards. Its industrial temperature range of -40°C to +85°C allows for operation in a wide variety of environments, ensuring reliability and performance under varying conditions.

Key specifications of the SY89250VMG-TR include:

  • 3.3V power supply voltage
  • High-speed operation
  • Differential PECL inputs and outputs
  • Guaranteed AC parameters over temperature: frequency, rise/fall times, and jitter
  • Industrial temperature range: -40°C to +85°C
  • Fail-safe input design
  • Low power consumption
  • Compact 16-pin MLF® package

Overall, the SY89250VMG-TR is an excellent choice for engineers looking for a reliable and high-performance differential receiver that can handle the demands of high-speed data communications. With Microchip's commitment to quality and support, this product is sure to meet the stringent requirements of today's sophisticated electronic systems.

You May Also Be Interested in

ON Semiconductor
Hex Contact Bounce Eliminator | IC ELIMINATOR BOUNCE HEX 16SOIC
Lowest to $1.0082
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
MICROSS/On Semiconductor
IC RCVR/DRVR ECL DIFF 5V 8SOIC
Lowest to $11.6418
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Internal Termination | IC RCVR/DRVR ECL DIFF 5V 8SOIC
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.7622
Texas Instruments
SCAN TEST DEVICES WITH 18-BIT TRANSCEIVERS AND REGISTERS | IC SCAN-TEST-DEV/TXRX 64-LQFP
Need more? Email Us
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
Texas Instruments
3.3-V ABT SCAN TEST DEVICES WITH 20-BIT UNIVERSAL BUS TRANSCEIVERS | IC SCAN-TEST-DEV/XCVR 64-LQFP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess