EN
  • EN
  • DE
  • IT

SN74SSTV32852GKFR

Part No SN74SSTV32852GKFR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description 24-BIT TO 48-BIT REGISTERED BUFFER WITH SSTL_2 INPUTS AND OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74SSTV
Packaging Reel - TR
Logic Type Registered Buffer with SSTL_2 Compatible I/O for DDR
Supply Voltage 2.3 V ~ 2.7 V
Resolution 24, 48
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 114-LFBGA
Manufacturer Package 114-BGA MICROSTAR (16x5.5)
Win Source Part Number 1256091-SN74SSTV32852GKFR
Manufacturer Homepage www.ti.com
Family Name SN74SSTV32852
Introduction Date March 01, 1999
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74SSTV32852GKFR CAD Model

Description

The SN74SSTV32852GKFR is a high-speed, low-power 25-bit bus transceiver designed by Texas Instruments, crafted to provide bidirectional voltage-level translation and buffering for high-performance computing and telecommunication systems. This device is part of the SSTV family, which is known for its support of very high data rates and signal integrity.

Key Features

  • Operational Range: The device operates within a voltage range of 1.15V to 3.6V, making it versatile for various applications and compatible with low-voltage logic levels.
  • High-Speed Data Transfer: With support for data rates up to 267 MHz, this transceiver is optimized for high-speed signal transfer, ensuring minimal propagation delay and high throughput.
  • Configurable Voltage Translation: It is designed to perform seamless voltage-level translation between different logic levels, allowing for easy interfacing between components with different voltage requirements.
  • Bus-Hold Data Inputs: The SN74SSTV32852GKFR features bus-hold circuitry on the data inputs, which eliminates the need for external pull-up or pull-down resistors and reduces board complexity.
  • Low Power Consumption: This device is engineered for low power consumption, making it suitable for power-sensitive applications.
  • Robust Packaging: The component comes in a 64-pin BGA (Ball Grid Array) package, providing a compact footprint and reliable interconnections for high-density circuit boards.

Applications

The SN74SSTV32852GKFR is ideal for a wide range of applications that require high-speed data transfer and voltage-level translation, including:

  • Server and Workstation Memory Interfaces
  • Networking and Telecommunication Equipment
  • High-Performance Computing Systems
  • Data Storage and Retrieval Systems
  • Backplane Interconnects

With its robust design and advanced features, the SN74SSTV32852GKFR from Texas Instruments is a reliable choice for designers looking to enhance system performance while maintaining power efficiency and signal integrity in their digital applications.

You May Also Be Interested in

Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
MICROSS/On Semiconductor
IC RCVR/DRVR ECL DIFF 5V 8SOIC
Lowest to $11.6418
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
STMicroelectronics
IC INVERTER DUAL COMPL 14-DIP
Lowest to $0.1756
ON Semiconductor
5V ECL Quint Differential Line Receiver | IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
ON Semiconductor
3.3 V / 5 V Hex Differential Line Receiver/Driver | IC LINE RCVR/DRVR HEX DIFF 32QFN
Lowest to $23.9114
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess