Product Overview: SN74ABTE16246DGGR
The SN74ABTE16246DGGR is a high-performance integrated circuit designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This particular product is a 16-bit bus transceiver with 3-state outputs, belonging to the ABTE family, which is renowned for its exceptional signal integrity and drive strength.
Key Features
- Bus Transceiver Type: 16-bit non-inverting bus transceiver with 3-state outputs.
- Logic Family: ABTE, which stands for Advanced BiCMOS Technology Enhanced.
- Package: Supplied in a TSSOP (Thin Shrink Small Outline Package) with 48 pins, denoted by the DGGR suffix in the product code.
- Operating Voltage: Designed to operate at 2.7V to 3.6V, making it compatible with low-voltage systems and ensuring reduced power consumption.
- Drive Capability: Capable of driving heavily loaded outputs with minimal distortion, ensuring reliable data transmission even in demanding applications.
- Speed: Fast propagation delays and output transition times, suitable for high-speed data transfer applications.
- Temperature Range: Industrial-grade temperature range, making it robust for use in a variety of environmental conditions.
Applications
The SN74ABTE16246DGGR is versatile and can be used in a wide array of applications, particularly where data integrity and high-speed communication are crucial. Some of the common applications include:
- Data communication and networking equipment.
- Server and computer peripherals.
- Signal routing and distribution systems.
- Telecommunications interfaces.
Quality and Reliability
As with all Texas Instruments products, the SN74ABTE16246DGGR is designed with a focus on quality and reliability. It undergoes rigorous testing to ensure it meets industry standards for performance and longevity. Users can trust this component for critical and high-performance applications where failure is not an option.
Environmental Compliance
The SN74ABTE16246DGGR is also compliant with RoHS (Restriction of Hazardous Substances), which means it is manufactured with the consideration for environmental impact and user safety, avoiding the use of certain hazardous materials commonly found in electronics.