EN
  • EN
  • DE

SN74GTLP2033DGVR

Part No SN74GTLP2033DGVR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description 8-BIT LVTTL-TO-GTLP ADJUSTABLE-EDGE-RATE REGISTERED TRANSCEIVER WITH SPLIT LVTTL PORT AND FEEDBACK PATH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74GTLP
Packaging Reel - TR
Part Status Obsolete(EOL)
Logic Type LVTTL-TO-GTLP Adjustable-Edge-Rate Registered Transceiver
Supply Voltage 3.15 V ~ 3.45 V
Resolution 8
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 48-TVSOP
Win Source Part Number 1254429-SN74GTLP2033DGVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name SN74GTLP2033
Introduction Date August 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SN74GTLP2033DGVR CAD Model

Description

The SN74GTLP2033DGVR is a high-performance, integrated circuit designed and manufactured by the renowned Texas Instruments. This device is part of the GTLP (Gunning Transceiver Logic Plus) family, which is known for its ability to provide high-speed signal transmission while maintaining low power consumption. The SN74GTLP2033DGVR is particularly well-suited for applications that require efficient interfacing between different logic levels and signal domains.

Key Features

  • Logic Level Translation: The device is capable of translating signals between GTLP levels and TTL/CMOS levels, enabling communication between different voltage domains.
  • High-Speed Operation: With a maximum data rate of up to 133 Mbps, it is ideal for systems that require fast data transfer rates.
  • Low Power Consumption: The GTLP technology ensures that the device operates with minimal power draw, making it suitable for power-sensitive applications.
  • Flexible Voltage Compatibility: It operates over a wide range of supply voltages, typically from 3.3V to 5V, providing versatility in various system designs.
  • Package Type: The device comes in a compact TVSOP (Thin Shrink Small Outline Package) form factor, designated by the DGVR suffix, which is ideal for space-constrained applications.

Applications

The SN74GTLP2033DGVR is designed to be used in a variety of applications that require high-speed logic level translation. These include:

  • Networking equipment such as routers and switches
  • Telecommunication infrastructure
  • Data communication systems
  • Computing interfaces
  • Signal bridging in mixed-voltage environments

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74GTLP2033DGVR is no exception. Each device is rigorously tested to ensure it meets the high standards expected from Texas Instruments products, ensuring that it performs to specifications under varying conditions.

For detailed technical specifications, application notes, and support documentation, interested parties are encouraged to visit the Texas Instruments official website or contact their local sales representative.

You May Also Be Interested in

ON Semiconductor
EQUALIZER
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.6792

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess