EN
  • EN
  • DE

74ABTH16460DGGRE4

Part No 74ABTH16460DGGRE4
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description 4-1 MULTIDMULTI TRANSCVR 56TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ABTH
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type 4-TO-1 Multiplexed/Demultiplexed Transceivers
Supply Voltage 4.75 V ~ 5.5 V
Resolution 5
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 56-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 56-TSSOP
Win Source Part Number 764872-74ABTH16460DGGRE4
Popularity Medium
Supply and Demand Status Limited
Family Name 74ABTH16460
Introduction Date September 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 74ABTH16460DGGRE4 CAD Model

Description

The 74ABTH16460DGGRE4 is a high-performance, integrated circuit produced by the renowned manufacturer, Texas Instruments. This advanced IC is a part of the 74ABTH series and is designed to cater to the demanding needs of high-speed signal processing in today's sophisticated electronic systems.

Key Features

  • Technology: The device is fabricated using TI's advanced BiCMOS technology, which combines the high speed of bipolar with the low power consumption of CMOS, offering a superior performance-to-power ratio.
  • Logic Type: This integrated circuit is a 16-bit universal bus transceiver featuring non-inverting 3-state outputs. It is capable of bidirectional communication between two buses, making it ideal for data transmission and multiplexing applications.
  • Operating Voltage: It operates at a nominal voltage of 5V, which is compatible with many standard logic families, ensuring easy integration into existing designs.
  • Drive Capability: The 74ABTH16460DGGRE4 boasts strong drive capabilities, with high-current outputs that can drive heavily loaded outputs without compromising signal integrity.
  • Package: The device is available in a TSSOP (Thin Shrink Small Outline Package) form factor, designated by the suffix 'DGG', which is ideal for space-constrained applications.
  • Temperature Range: It is designed to operate over an extended industrial temperature range, ensuring reliability and performance even under harsh environmental conditions.
  • RoHS Compliant: This product is RoHS compliant, meaning it meets the European Union's directives on the restriction of hazardous substances, making it environmentally friendly and safe for use in electronic equipment.

Applications

The versatility of the 74ABTH16460DGGRE4 allows it to be used in a wide array of applications, including but not limited to:

  • Data communication systems
  • Networking equipment
  • Signal routing and multiplexing
  • High-speed data acquisition
  • Server and telecom infrastructure
  • Industrial control systems

With its robust feature set and reliable performance, the 74ABTH16460DGGRE4 from Texas Instruments stands out as a top choice for designers and engineers looking to enhance their high-speed digital systems.

You May Also Be Interested in

Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.6792
Texas Instruments
IC CONFI REG BUF 25-14BIT 96PBGA
Need more? Email Us
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16PDIP
Need more? Email Us
Harris Corporation
4-BIT FULL ADDER
Need more? Email Us
Texas Instruments
IC BINARY RATE MUX 4BIT 16-SO
Need more? Email Us
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess