Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 74F
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type Buffer/Driver with Parity
Supply Voltage 4.5 V ~ 5.5 V
Resolution 8
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SO
Win Source Part Number 765310-N74F656AD,623
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian N74F656AD,623 CAD Model

Description

The N74F656AD,623 is a high-performance integrated circuit brought to you by NXP, a leader in semiconductor innovation. This product is part of NXP's extensive range of logic devices, known for their reliability and cutting-edge technology. Designed to meet the demanding requirements of today’s electronic systems, the N74F656AD,623 offers a seamless blend of speed, power efficiency, and versatility.

Key Features

  • High-Speed Performance: The device operates at exceptional speed, ensuring that signal propagation delays are minimized, which is crucial for high-frequency applications.
  • Low Power Consumption: Despite its fast operation, it is engineered to be power-efficient, making it suitable for battery-powered devices and energy-sensitive applications.
  • Advanced Technology: Built using NXP's industry-leading technology, the N74F656AD,623 offers superior performance and reliability.
  • Compatibility: The product is designed to be compatible with a wide range of other digital components, making system integration effortless.

Applications

The N74F656AD,623 is versatile and can be used in various applications, including but not limited to:

  • High-speed data processing systems
  • Communication infrastructure
  • Complex computing machines
  • Portable electronics
  • Industrial control systems

Quality and Reliability

NXP is committed to delivering high-quality products. The N74F656AD,623 is subjected to rigorous testing and quality control procedures, ensuring that each component meets the highest standards of performance and reliability. Customers can trust this device to perform consistently under a wide range of environmental conditions.

Environmental Compliance

In line with NXP's dedication to environmental stewardship, the N74F656AD,623 is produced with eco-friendly materials and processes. It complies with international environmental regulations, contributing to the creation of sustainable electronic solutions.

Whether you are developing advanced computing systems or designing compact consumer electronics, the N74F656AD,623 by NXP is an excellent choice that promises to deliver top-notch performance, efficiency, and reliability.

You May Also Be Interested in

Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us
ECAD model for ISL55100BIRZ-T7A
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
ECAD model for MC10EP16TDTG
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
ECAD model for SLG7NT4100V
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
ECAD model for 74AUP1Z125GF,132
Nexperia USA Inc.
NEXPERIA 74AUP1Z04GN - BUS DRIVE
Need more? Email Us
ECAD model for 74AUP1Z04GN,132
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
ECAD model for 74AUP1Z04GS,132
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
ECAD model for 74HC283N,652
Texas Instruments
IC COMPL PAIR W/INV 3BIT 14-SOIC
Lowest to $0.7044
ECAD model for CD4007UBM96
ON Semiconductor
EQUALIZER
Need more? Email Us
ECAD model for LC75281E-E

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention