EN
  • EN
  • DE

SY88903VKGTR

Part No SY88903VKGTR
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP POST PECL 3.3V TTL 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Limiting Postamplifier
Applications Optical Networks
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 052547-SY88903VKGTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY88903VKGTR CAD Model

Description

Microchip Technology's SY88903VKGTR: A High-Performance Optical Network IC

The SY88903VKGTR from Microchip Technology is a cutting-edge Integrated Circuit (IC) designed for high-speed optical networking applications. This versatile IC is an essential component for modern communication systems, where reliable and speedy data transmission is paramount. The SY88903VKGTR is particularly suitable for use in fiber-optic transceivers, high-speed data acquisition systems, and other telecommunication infrastructure that requires fast and accurate signal processing.

Key Features

  • High Data Rates: The SY88903VKGTR is capable of handling data rates that are essential for today's high-speed communication networks, making it an ideal choice for both enterprise and consumer-level applications.
  • Low Power Consumption: Designed with power efficiency in mind, this IC helps to reduce the overall power usage of networking equipment, which is crucial for reducing operational costs and environmental impact.
  • Signal Integrity: The device ensures excellent signal integrity, which is critical for maintaining the quality and reliability of data transmission over long distances.
  • Small Form Factor: The compact design of the SY88903VKGTR allows for integration into space-constrained applications, providing flexibility in system design.

Applications

With its robust feature set, the SY88903VKGTR is well-suited for a variety of applications, including:

  • Fiber-optic transceivers
  • Data communication networks
  • High-speed data acquisition systems
  • Telecommunication switching systems

Microchip Technology's commitment to innovation is reflected in the SY88903VKGTR, which offers designers the performance and reliability needed to build advanced optical networking solutions. Whether you are developing the next generation of fiber-optic networks or upgrading existing infrastructure, the SY88903VKGTR provides the capabilities required to meet the demands of high-speed data transmission.

For detailed technical specifications and application support, designers and engineers are encouraged to refer to the official datasheets and product documentation provided by Microchip Technology. The SY88903VKGTR is not only a testament to Microchip's leadership in the semiconductor industry but also an essential building block for the development of future-proof networking equipment.

You May Also Be Interested in

Skyworks Solutions Inc.
IC OP AMP ISOLATION 16-SOIC / IC
Lowest to $13.9701
Texas Instruments
180 MHZ HIGH-PRECISION ADC DRIVE / ADC Driver IC Data Acquisition 8-SOIC
Lowest to $6.1327
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP / Variable Gain Amplifier IC Data Acquisition 8-PDIP
Lowest to $2.3359
Analog Devices Inc.
SAMPLE-AND-HOLD AMPLIFIER
Need more? Email Us
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 16QFN / Transimpedance Amplifier IC LIDAR, Industrial Imaging 16-QFN (3x3)
Lowest to $7.8269
Analog Devices Inc.
INSTRUMENTATION AMPLIFIER / Variable Gain Amplifier IC 16-SBDIP
Need more? Email Us
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 24QFN / Transimpedance Amplifier IC LIDAR Receiver, Industrial Imaging 24-QFN (4x4)
Lowest to $32.0150
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP (4x4)
Lowest to $11.0598

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8255 $57.9060
30+ $3.9595 $118.7850
46+ $3.8357 $176.4422
63+ $3.7119 $233.8497
81+ $3.5883 $290.6523
108+ $3.2171 $347.4468
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess