Products specifications

Categories Discrete Semiconductor Products
Manufacturer Vishay Semiconductor Diodes Division
Packaging Tube
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 800V
Current - Average Rectified (Io) 45A
Voltage - Forward (Vf) (Maximum) @ If 1.1V @ 22.5A
Current - Reverse Leakage @ Vr 10μA @ 800V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package 4-SIP, PB
Manufacturer Package isoCINK+ PB
Win Source Part Number 791379-PB5008-E3/45
Popularity Medium
Supply and Demand Status Limited
Family Name PB5008
Introduction Date September 25, 2009
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2033
Ultra Librarian 3D Model Ultra Librarian PB5008-E3/45 CAD Model

Description

The Vishay Semiconductor Diodes Division PB5008-E3/45 is a standard single-phase diode with a peak reverse voltage of 800V and an average rectified current of 45A. The maximum forward voltage (Vf) is 1.1V @ 22.5A, while the maximum reverse leakage current is 10μA @ 800V. The through-hole package is 4-SIP, PB, with an operating temperature range of -55°C ~ 150°C (TJ). The diode is ECCN: EAR99 and has an estimated EOL date of 2033.

  • Peak Reverse Voltage: 800V
  • Average Rectified Current: 45A
  • Forward Voltage (Vf): 1.1V @ 22.5A
  • Reverse Leakage Current: 10μA @ 800V
  • Package: 4-SIP, PB
  • Operating Temperature: -55°C ~ 150°C (TJ)

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
ECAD model for SCBA4F
Semtech Corporation
Need more? Email Us
ECAD model for SC3AS4F
Vishay
BRIDGE RECT 1PHASE 600V 1A WOG
Lowest to $6.2740
ECAD model for B380C1000G-E4/51
GeneSiC Semiconductor
15,25,35A HIGH CURRENT BRIDGE RECTIFIER | BRIDGE RECT 1P 800V 35A KBPC-W
Need more? Email Us
ECAD model for KBPC3508W
Semtech Corporation
Need more? Email Us
ECAD model for SCBAR1
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 600V 1.5A WOM
Need more? Email Us
ECAD model for W06M
Semtech Corporation
Need more? Email Us
ECAD model for SC3BJ10FF
DIOTEC Electronics Corporation
1PH BRIDGE MICRODIL 160V 0.5A
Lowest to $0.1167
ECAD model for MYS80
Vishay
BRIDGE RECT 1P 600V 45A PB
Lowest to $2.8748
ECAD model for PB5006-E3/45

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9891 $55.9237
16+ $6.5552 $104.8832
24+ $6.3504 $152.4096
33+ $6.1455 $202.8015
43+ $5.9407 $255.4501
57+ $5.3261 $303.5877
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 25 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention