EN
  • EN
  • DE

LTC6560IUD#TRPBF

Part No LTC6560IUD#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC TRANSIMPEDANCE AMP 16QFN / Transimpedance Amplifier IC LIDAR, Industrial Imaging 16-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Type Transimpedance Amplifier
Applications LIDAR, Industrial Imaging
Mounting Type Surface Mount
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number LTC6560
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1357582-LTC6560IUD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6560IUD#TRPBF CAD Model

Description

Product Overview

The LTC6560IUD#TRPBF is a high-performance, low-noise transimpedance amplifier (TIA) designed by Analog Devices Inc., a leader in the field of high-performance analog technology. This device is specifically engineered to address the needs of high-speed photodetection in a wide range of applications, including fiber-optic receivers, medical diagnostics, and instrumentation.

Key Features and Benefits

  • High Bandwidth: The LTC6560IUD#TRPBF offers a wide bandwidth, making it suitable for high-speed signal processing applications.
  • Low Noise Performance: With its low noise design, this TIA ensures the integrity of the signal is maintained, which is crucial for applications requiring high sensitivity and precision.
  • Adjustable Gain: The device provides flexibility through an adjustable gain setting, allowing it to be tailored to specific system requirements.
  • Single Supply Operation: It operates on a single 5V supply, simplifying the power supply design and reducing the overall system complexity.
  • Compact Package: The LTC6560IUD#TRPBF is available in a compact QFN package, which is ideal for space-constrained applications.
  • Temperature Range: It is specified for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.
  • RoHS Compliant: This product is compliant with RoHS standards, minimizing the environmental impact and meeting regulatory requirements for hazardous substances.

Applications

The LTC6560IUD#TRPBF is well-suited for various high-speed photodetection applications such as:

  • Fiber-optic communication systems
  • Laser range finding
  • High-speed data acquisition
  • Optical coherence tomography (OCT)
  • LIDAR (Light Detection and Ranging)

Ordering Information

The LTC6560IUD#TRPBF is available in a 16-lead QFN package and is provided in tape and reel packaging for use in automated manufacturing environments. To ensure authenticity and the highest quality, it is recommended to source this product directly from Analog Devices Inc. or their authorized distributors.

You May Also Be Interested in

ON Semiconductor
PREAMPLIFIER FOR CAR STEREO
Lowest to $17.3054
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $12.0570
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, BIPOLAR / Amplifier, Comparator IC 8-SOIC
Lowest to $2.0420
Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $1.5929
Maxim Integrated
OPERATIONAL AMPLIFIER
Lowest to $3.3622
ON Semiconductor
ANALOG CIRCUIT
Lowest to $4.0806
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-SOIC
Lowest to $2.1518
Intersil
VIDEO MULTIPLEXER
Lowest to $7.4093
ON Semiconductor
AGC AMPLIFIER FOR DIGITAL CATV/C
Lowest to $7.2557

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8269 $54.7883
14+ $7.3315 $102.6410
22+ $7.0838 $155.8436
31+ $6.5885 $204.2435
40+ $6.3408 $253.6320
50+ $6.0931 $304.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,560 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess