EN
  • EN
  • DE

SY88722VKC-TR

Part No SY88722VKC-TR
Manufacturer Microchip Technology
Catalog PMIC - Laser Drivers
Description IC LASER DRV 622MBPS 5.5V 10MSOP  /  Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Laser Drivers
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Laser Diode Driver (Fiber Optic)
Data Rate 622Mbps
Number of Channels 1
Voltage - Supply 3V ~ 3.6V, 4.5V ~ 5.5V
Current - Supply 25 mA
Current - Modulation 30mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Mounting SMD (SMT)
Base Product Number SY88722
Other Names SY88722VKC TR,SY88722VKC TR,SY88722VKCTR,SY88722VKCTR
Standard Package 500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253450-SY88722VKC-TR
Ultra Librarian 3D Model Ultra Librarian SY88722VKC-TR CAD Model

Description

Product Overview: SY88722VKC-TR

The SY88722VKC-TR, developed by Microchip Technology, is a high-performance, low-power post amplifier designed for use in fiber-optic receivers. This advanced semiconductor device is an integral part of optical network systems, providing amplified electrical signals for improved data integrity and transmission quality.

Key Features

  • High Sensitivity: The SY88722VKC-TR offers excellent sensitivity, which is crucial for detecting low-level optical signals in fiber-optic communication systems.
  • Adjustable Output Amplitude: Users can adjust the output amplitude to ensure compatibility with various optical modules and to meet specific design requirements.
  • Low Power Consumption: This device is optimized for low power operation, making it suitable for energy-efficient applications and reducing overall system power requirements.
  • Single 3.3V Supply: The amplifier operates on a single 3.3V supply voltage, simplifying power management within the system.
  • Chatter-Free Loss-of-Signal (LOS) Output: The integrated LOS detection feature provides a stable indication of signal presence without false triggers, enhancing system reliability.
  • Small Package Size: Housed in a compact package, the SY88722VKC-TR saves valuable board space and is ideal for dense circuit designs.

Applications

The SY88722VKC-TR is versatile and can be used in a variety of applications, including:

  • Gigabit Ethernet
  • Fiber Channel
  • SONET/SDH Networks
  • Optical Network Infrastructure

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SY88722VKC-TR is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it can withstand the rigors of demanding applications. The product is also available in tape and reel packaging (denoted by the '-TR' suffix), facilitating efficient assembly processes for high-volume production.

Conclusion

With its combination of performance, power efficiency, and compact size, the SY88722VKC-TR from Microchip Technology is an excellent choice for system designers looking to enhance their fiber-optic communication solutions. Its robust feature set ensures reliable operation in a wide range of optical networking environments.

You May Also Be Interested in

Microchip Technology
IC LASER DRVR 2.7GBPS 3.6V 32MLF / Laser Driver IC 2.7Gbps 1 Channel 3V ~ 3.6V 32-QFN (5x5)
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 24MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3GBPS 3.63V 24BCC
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3.1GBPS
Need more? Email Us
MACOM Technology Solutions
IC OPERATIONAL AMP
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 32MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 32-QFN (5x5)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess