EN
  • EN
  • DE

MAX3604CWG+TCEJ

Part No MAX3604CWG+TCEJ
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description SINGLE-CHANNEL LASER DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Obsolete
Package / Case 24-WFBGA, WLBGA
Supplier Device Package 24-WLP
Mounting Type Surface Mount
Base Product Number MAX3604
Standard Package 2,500 pcs
ECCN OBSOLETE
Win Source Part Number 881623-MAX3604CWG+TCEJ
Ultra Librarian 3D Model Ultra Librarian MAX3604CWG+TCEJ CAD Model

Description

The MAX3604CWG+TCEJ from Maxim Integrated is a state-of-the-art integrated circuit designed for high-performance applications requiring precision signal conditioning. This advanced chip is an ideal solution for a wide range of electronic products, including audio/video equipment, communication systems, and industrial control units.

Key Features

  • High Integration: The MAX3604CWG+TCEJ integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process.
  • Superior Performance: With its precision engineering, this IC delivers high-fidelity signal processing that enhances the overall performance of the end product.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a minimal power draw, which is crucial for battery-powered devices and energy-sensitive applications.
  • Compact Form Factor: The compact package allows for a smaller footprint on the PCB, making it suitable for space-constrained applications.
  • Robust Temperature Range: The device is capable of operating across a wide temperature range, ensuring reliability and stability in various environments.

Applications

The versatility of the MAX3604CWG+TCEJ makes it an excellent choice for a multitude of applications. It is particularly well-suited for:

  • High-end audio processing
  • Professional video equipment
  • Wireless communication systems
  • Automotive infotainment systems
  • Industrial automation and control

Technical Specifications

The MAX3604CWG+TCEJ offers a comprehensive set of technical specifications that ensure its suitability for demanding applications:

  • Integrated precision components
  • Low harmonic distortion
  • High signal-to-noise ratio (SNR)
  • Wide operating temperature range
  • Compact package for easy integration

With its high level of integration, performance, and efficiency, the MAX3604CWG+TCEJ from Maxim Integrated is an exceptional choice for designers looking to enhance their products with top-tier signal conditioning capabilities.

You May Also Be Interested in

Maxim Integrated
IC LIMITING AMP LASER 4.25GBPS Q / Laser Driver IC Channel
Need more? Email Us
M/A-Com Technology Solutions
IC LASER CTRL 11.3GB 3.55V 32QFN / Laser Driver IC 11.3Gbps 2 Channel 3.05V ~ 3.55V 32-QFN (5x5)
Need more? Email Us
Semtech Corporation
IC LASER DRVR 10.3GB 3.3V 32QFN / Laser Driver IC 10.3Gbps Channel 3.3V 32-QFN
Lowest to $48.9628
Semtech Corporation
IC LASER DRVR 300MBPS 5V 16QSOP
Lowest to $5.8209
Analog Devices Inc.
IC LASER DRV 1.25GB 3.6V 32LFCSP / Laser Driver IC 1.25Gbps 1 Channel 3V ~ 3.6V 32-LFCSP-WQ (5x5)
Lowest to $13.4511
Analog Devices Inc.
IC LASER DRVR 2.7GB 5.5V 32LFCSP / Laser Driver IC 2.7Gbps 1 Channel 4.5V ~ 5.5V 32-LFCSP-WQ (5x5)
Lowest to $58.2090
Maxim Integrated
IC LIMITING AMP LASER 2.5GBPS QF / Laser Driver IC Channel
Need more? Email Us
Semtech Corporation
IC LASER DRVR 11.3GB 3.3V 28QFN / Laser Driver IC 11.3Gbps Channel 3.3V 28-QFN
Lowest to $2.2143
Semtech Corporation
IC LASER DRVR 2.5GBPS 3.3V 28QFN / Laser Driver IC 2.5Gbps Channel 3.3V 28-QFN
Lowest to $8.1612

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2857 $59.4282
62+ $1.8757 $116.2934
96+ $1.8168 $174.4128
132+ $1.7579 $232.0428
170+ $1.6990 $288.8300
228+ $1.5234 $347.3352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess