EN
  • EN
  • DE

LMH6526SP/NOPB

Part No LMH6526SP/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Laser Drivers
Description IC LASER DRVR 5.5V 28UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
Mfr Texas Instruments
Series LMH™
Package Tape & Reel
Product Status Active
Type Laser Diode Driver (CD/DVD)
Data Rate -
Number of Channels 4
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 33 mA
Current - Modulation -
Temperature Range - Operating -40°C ~ 85°C
Package / Case 28-UFQFN Exposed Pad
Supplier Device Package 28-UQFN (5x5)
Mounting Type Surface Mount
Base Product Number LMH6526
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1373178-LMH6526SP/NOPB
Ultra Librarian 3D Model Ultra Librarian LMH6526SP/NOPB CAD Model

Description

The LMH6526SP/NOPB is a sophisticated, digitally controlled variable gain amplifier (DVGA) designed by Texas Instruments to cater to a wide array of applications that require precise amplitude control of signal chains. This high-performance product is especially well-suited for wireless infrastructure, test equipment, and military communication systems where reliability and precision are paramount.

Key Features

  • Wide Frequency Range: The LMH6526SP/NOPB operates effectively over a broad frequency spectrum, making it versatile for various signal processing tasks.
  • Digital Gain Control: With a serial peripheral interface (SPI) or parallel control, users can adjust the gain in 0.5 dB steps up to 31.5 dB, providing fine-tuned signal amplification.
  • High Linearity: The device exhibits excellent linearity across its operating range, ensuring signal integrity and minimal distortion.
  • Low Noise Figure: A low noise figure is maintained throughout the gain range, preserving the quality of the received signal.
  • Integrated Temperature Sensor: The onboard temperature sensor helps monitor system performance and reliability under varying conditions.

Applications

  • Wireless infrastructure (e.g., base stations for mobile networks)
  • Test and measurement equipment
  • Military and defense communication systems
  • IF sampling receivers

Quality and Reliability

As with all Texas Instruments products, the LMH6526SP/NOPB is manufactured to the highest quality standards. The NOPB designation indicates that this component is lead-free ("No Lead"), complying with international environmental standards for electronic components. It is available in a surface-mount package, ensuring ease of integration into various circuit designs.

Technical Specifications

  • Package: Surface-Mount
  • Supply Voltage: 5V typical
  • Operating Temperature: -40°C to 85°C
  • Product Status: Active

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Microsemi Corporation
IC LASER DRVR 32GBPS 3V
Need more? Email Us
Maxim Integrated
LASER PRINTER DRIVER / Laser Driver IC Channel
Lowest to $12.7200
Renesas Electronics America
DIE SALE (PRICE IN GOOD DIE)-WAF
Lowest to $36.3229
Renesas Electronics America
ISL58800CRZ PB-FREE LASER DIODE / Laser Driver IC Channel
Lowest to $14.6893
Microsemi Corporation
IC LASER 51322-015 FOR KEYSIGHT
Need more? Email Us
Microsemi Corporation
IC LASER DRIVER OPTICAL
Need more? Email Us
Semtech Corporation
IC LASER DRVR 4 CHAN 14.5GBPS
Need more? Email Us
Maxim Integrated
LASER DRIVER
Need more? Email Us
Maxim Integrated
Laser Driver IC Channel
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2500 $55.5000
14+ $7.5898 $106.2572
21+ $7.3526 $154.4046
29+ $7.1154 $206.3466
37+ $6.8782 $254.4934
49+ $6.1667 $302.1683
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,180 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess